The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LT4250L

Part No LT4250L
Manufacturer Linear Technology
Catalog Newest Parts
Description Negative 48V Hot Swap Controller
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
Pricing & Ordering $36.032 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
2+
$43.6570
$87.314
3+
$35.8210
$107.463
5+
$34.7020
$173.510
6+
$33.5830
$201.498
8+
$32.4630
$259.704
11+
$29.1050
$320.155
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 2,300 pieces
MOQ: 2 pcs
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
Manufacturer Linear Technology
Win Source Part Number 1206818-LT4250L
Manufacturer Homepage www.linear.com
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Limited

Description

Introducing the Linear Technology LT4250L Hot Swap Controller

The LT4250L from Linear Technology is an innovative Hot Swap controller designed to allow safe board insertion and removal from a live backplane. Built for robustness and ease of use, this controller is an ideal solution for protecting systems against high inrush currents that can create voltage drops and disrupt operations.

This advanced controller comes equipped with a range of features that ensure the protection of both the device and the system it operates within. The LT4250L operates over a wide voltage range, accommodating systems from 2.7V up to 16.5V, which makes it versatile for various applications. Its compact size and surface-mount package allow for easy integration into your existing designs without the need for significant re-engineering.

Key Features of the LT4250L:

  • Adjustable Supply Voltage Range: The LT4250L can handle a supply voltage range from 2.7V to 16.5V, providing flexibility for different system requirements.
  • Programmable Current Limit: Users can set the current limit threshold according to their specific needs, ensuring that the system is protected against excessive current.
  • Fast Response to Overcurrent Conditions: The device is designed to react quickly to overcurrent situations, helping to prevent potential damage to the system components.
  • Gate Drive for External N-Channel MOSFET: The controller uses an external N-Channel MOSFET, which allows for efficient power handling and heat dissipation.
  • Automatic Retry or Latch Off: In the event of a fault, the LT4250L can be configured to either attempt a power-up again or to latch off, depending on the application's safety requirements.
  • Under Voltage Lockout (UVLO): This feature ensures that the Hot Swap controller operates only when the supply voltage is within the acceptable range, protecting the device from low voltage conditions.

With its built-in charge pump to control the gate voltage of an external N-Channel MOSFET and no need for a separate power source, the LT4250L is a self-contained solution that simplifies the design of hot-swap applications. Whether used in servers, telecommunications, or industrial systems, the LT4250L provides reliable operation and protection, minimizing downtime and extending the life of critical system components.

For engineers seeking a robust and reliable hot-swap controller, the LT4250L from Linear Technology offers an excellent balance of performance, protection, and ease of use.