The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LT4363IMS-2

Part No LT4363IMS-2
Manufacturer Linear Technology
Catalog Electronic Wholesale
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
Pricing & Ordering $3.793 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
11+
$4.6630
$51.293
27+
$3.8270
$103.329
41+
$3.7070
$151.987
56+
$3.5870
$200.872
73+
$3.4680
$253.164
97+
$3.1090
$301.573
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 120,000 pieces
MOQ: 11 pcs
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
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 758881-LT4363IMS-2
Popularity Low
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance

Description

Product Overview: LT4363IMS-2 from Linear Technology

The LT4363IMS-2 is a high-performance surge stopper integrated circuit designed by Linear Technology to protect sensitive electronic equipment from high voltage surges and overcurrent conditions. This robust device ensures that systems remain operational and safe in the face of unpredictable power disturbances. With its advanced features, the LT4363IMS-2 is an essential component for applications requiring reliable power supply protection.

Key Features

  • Wide Operating Voltage Range: The LT4363IMS-2 operates over a broad voltage range, accommodating supply levels from 4V to 80V, making it versatile for various applications.
  • Adjustable Overvoltage Protection: Users can set the overvoltage protection threshold as per their specific requirements, ensuring tailored protection for different circuit configurations.
  • Overcurrent Protection: The device includes a current limit feature that protects against overcurrent scenarios, which could otherwise lead to system damage.
  • Fast Response Time: The LT4363IMS-2 reacts swiftly to fault conditions, providing quick protection to prevent damage to downstream components.
  • Low Quiescent Current: The device's low idle current draw minimizes power wastage, contributing to the overall efficiency of the system.
  • Robust Thermal Performance: Encased in an MSOP package, the LT4363IMS-2 offers excellent thermal performance, ensuring stable operation even under high power or high ambient temperature conditions.

Applications

The LT4363IMS-2 is ideal for a variety of applications where power supply protection is critical. These include automotive electronics, industrial control systems, avionics, power supplies, and telecommunications equipment. Its ability to safeguard against extreme voltage and current events makes it a reliable choice for any system where uptime and safety are paramount.

Conclusion

In summary, the LT4363IMS-2 from Linear Technology stands out as a comprehensive solution for protecting electronic systems against voltage surges and overcurrent conditions. Its wide operating range, adjustable protection settings, and fast response time make it a versatile and essential component for a multitude of applications that demand the highest level of power integrity.