Search
Filters

LT6105IMS8#PBF

Part No : LT6105IMS8#PBF
Manufacturer : Linear Technology
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP CURR SENSE 100KHZ 8MSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
20+
€2.775
€55.507
45+
€2.349
€105.694
65+
€2.278
€148.037
90+
€2.206
€198.561
115+
€2.135
€245.522
155+
€1.921
€297.784
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 12 pieces can ship immediately
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 2 V/μs
-3db Bandwidth 100kHz
Voltage - Input Offset 100μV
Operating Supply Current 250μA
Channel Output Current 1mA
Supply Voltage - Operating 2.85 V to 36 V, ±1.425 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1060019-LT6105IMS8#PBF
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
The LT6105IMS8#PBF Current Sense amplifier, manufactured by Linear Technology, optimized for voltage operation as low as 2.85 V and up to 36 V. It is available in a 8-MSOP package, mounted by SMD (SMT). The LT6105IMS8#PBF provides the temperature range of -40°C to 85°C , 2 V/μs slew rate, 100μV input offset voltage and 250μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 2 V/μs
-3db Bandwidth 100kHz
Voltage - Input Offset 100μV
Operating Supply Current 250μA
Channel Output Current 1mA
Supply Voltage - Operating 2.85 V to 36 V, ±1.425 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1060019-LT6105IMS8#PBF
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT6105IMS8#PBF
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
LT6105IMS8#PBF Price

LT6105IMS8#PBF Datasheet
LT6105IMS8#PBF Application

LT6105IMS8#PBF Replacement
LT6105IMS8#PBF Pdf

LT6105IMS8#PBF Pinout
LT6105IMS8#PBF Image

LT6105IMS8#PBF Picture
LT6105IMS8#PBF In Stock

LT6105IMS8#PBF Distributor
LT6105IMS8#PBF Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
High-Density Programmable Logic
47
IC CURR-LIMIT PWR-DIST SW 8-SOIC
1206
IC MCU 16BIT 16KB FLASH 44TQFP
24
4-Differential Channel, 3:1 Mux/DeMux, DVI/HDMI Compliant Signal Switch based on TMDS Signaling Standard
IC VREF SERIES 5V 8SOIC
20
Power MOSFET
3250
IC REG LDO 2.5V 0.15A SOT23-5
169

Top Sellers