The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LT6206IMS8

Part No LT6206IMS8
Manufacturer Linear Technology
Catalog Newest Parts
Description Single/Dual/Quad Single Supply 3V, 100MHz Video Op Amps
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
Pricing & Ordering $7.967 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
6+
$9.8920
$59.352
13+
$8.1160
$105.508
20+
$7.8630
$157.260
27+
$7.6090
$205.443
34+
$7.3560
$250.104
46+
$6.5950
$303.370
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 648 pieces
MOQ: 6 pcs
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
Manufacturer Linear Technology
Win Source Part Number 1206949-LT6206IMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Limited

Description

LT6206IMS8 - High-Speed, Low-Noise, Rail-to-Rail Output, Video Op Amp

The LT6206IMS8 is a high-performance operational amplifier from Linear Technology, designed for video and other applications requiring low noise and high speed. With its rail-to-rail output and low distortion, it is ideal for driving high-performance ADCs or for buffering high-speed DACs in demanding applications.

Key Features:

  • High Speed: The LT6206IMS8 boasts a 165MHz gain bandwidth product and a 50V/µs slew rate, making it suitable for high-speed signal processing applications.
  • Low Noise: With its low input-referred noise of 4.3nV/√Hz at 1kHz, this op amp ensures a clean signal path and is excellent for sensitive applications such as medical imaging and precision instrumentation.
  • Rail-to-Rail Output: The ability to swing close to both supply rails makes this op amp flexible for single-supply operations and maximizes dynamic range in many applications.
  • Single Supply Operation: It can operate from a single 2.5V to 5.25V supply, making it versatile for various circuit designs.
  • Low Distortion: The LT6206IMS8 exhibits a low harmonic distortion, which is critical for maintaining signal fidelity in audio and video applications.
  • Low Power: Despite its high-speed capabilities, the op amp consumes only 6.3mA of supply current, which is advantageous for power-sensitive designs.
  • Multiple Package Options: Available in the 8-lead MSOP package, it offers compactness for space-constrained applications.

Applications:

  • Driving ADCs/DACs
  • Video and Broadcast Equipment
  • Active Filters
  • Test Equipment
  • Medical Imaging Systems
  • Professional Photography

The LT6206IMS8 is a robust solution for designers looking to enhance their systems with a high-speed, low-noise operational amplifier. With its impressive specifications and flexible operation, it is a top choice for a wide range of applications that require the best in signal amplification technology.