Search
Filters

LT6703IDC-3#TRPBF

IC COMPARATOR 400MV REF 3-DFN
Manufacturer: Linear Technology
rohs
Rated 5/5 based on 1 customer reviews
Availability: 3,000 In Stock
Linear Technology LT6703IDC-3#TRPBF is available at WIN SOURCE. Please review product page below for detailed information, including LT6703IDC-3#TRPBF price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for LT6703IDC-3#TRPBF to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Open Collector
Supply Voltage - Operating 1.4 V to 18 V
Current - Input Bias (Max) 0.01μA @ 18V
Current - Quiescent (Max) 15μA
Propagation Delay (Max) 29μs
Hysteresis 11.5mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 3-DFN (2x2)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1060209-LT6703IDC-3#TRPBF
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Open Collector
Supply Voltage - Operating 1.4 V to 18 V
Current - Input Bias (Max) 0.01μA @ 18V
Current - Quiescent (Max) 15μA
Propagation Delay (Max) 29μs
Hysteresis 11.5mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 3-DFN (2x2)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1060209-LT6703IDC-3#TRPBF
LT6703IDC-3#TRPBF Price

LT6703IDC-3#TRPBF Datasheet
LT6703IDC-3#TRPBF Application

LT6703IDC-3#TRPBF Replacement
LT6703IDC-3#TRPBF Pdf

LT6703IDC-3#TRPBF Pinout
LT6703IDC-3#TRPBF Image

LT6703IDC-3#TRPBF Picture
LT6703IDC-3#TRPBF In Stock

LT6703IDC-3#TRPBF Distributor
LT6703IDC-3#TRPBF Linear - Comparators

Image
Mfr.Part No
Description
Stock
500 V, 150 mA PNP high-voltage low VCEsat (BISS) transistor
19289
Low-Noise, Very Low Drift, Precision VOLTAGE REFERENCE
3248
IC MPU M683XX 16MHZ 144LQFP
1447
DS90CF384A/DS90CF364A +3.3V LVDS Receiver 24-Bit Flat Panel Display (FPD) Link - 65 MHz, +3.3V LVDS Receiver 18-Bit Flat Panel Display (FPD) Link - 65 MHz
27000
TRANS ARRAY 3-PHASE MOTOR DVR
8843
Surface Mount PIN Diodes
18000