Search
Filters

LT8580EDD#TRPBF

Part No : LT8580EDD#TRPBF
Manufacturer : Linear Technology
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG MULT CONFIG INV ADJ 8DFN
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
20+
€3.139
€62.788
40+
€2.657
€106.277
60+
€2.576
€154.562
80+
€2.495
€199.611
100+
€2.415
€241.520
135+
€2.174
€293.421
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,082 pieces can ship immediately
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Cuk, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.55V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 65V (Switch)
Output Current 1.2A (Switch)
Frequency - Switching 200kHz to 1.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (3x3)
Win Source Part Number 1060242-LT8580EDD#TRPBF
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
LT8580, the device has an internal 1A, 65V switch. The LT8580 operates over an input voltage range of 2.55V to 40V, making it ideal for a wide variety of applications where the input source is from a single Li-Ion battery to the car's input. The LT8580 can be configured as a boost, SEPIC or negative output converter. The switching frequency can be set by a single resistor or synchronized to an external clock in the frequency range of 200kHz to 1.5MHz, minimizing the external component size. The 3mm x 3mm DFN (or MSOP-8E) package, combined with the tiny external components, ensures a very compact solution footprint while reducing solution costs.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Cuk, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.55V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 65V (Switch)
Output Current 1.2A (Switch)
Frequency - Switching 200kHz to 1.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (3x3)
Win Source Part Number 1060242-LT8580EDD#TRPBF
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT8580EDD#TRPBF
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
LT8580EDD#TRPBF Price

LT8580EDD#TRPBF Datasheet
LT8580EDD#TRPBF Application

LT8580EDD#TRPBF Replacement
LT8580EDD#TRPBF Pdf

LT8580EDD#TRPBF Pinout
LT8580EDD#TRPBF Image

LT8580EDD#TRPBF Picture
LT8580EDD#TRPBF In Stock

LT8580EDD#TRPBF Distributor
LT8580EDD#TRPBF PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
TRANS 2PNP 50V 0.1A SOT363 / Dual PNP Bias Resistor Transistors
240
IC MCU 32BIT 512KB FLASH 208LQFP
1756
IC REG CTRLR MULT TOP 8TSSOP
IC LED DRVR RGLTR DIM 24A 36DSO
799

Top Sellers