Search
Filters

LT8609EMSE#PBF

Part No : LT8609EMSE#PBF
Manufacturer : Linear Technology
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK ADJ 2A SYNC 10MSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,110 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 65 pct.
Popularity Medium
Win Source Part Number 1060257-LT8609EMSE#PBF
Case / Package 10-MSOP-EP
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TJ)
Synchronous Rectifier Yes
Frequency - Switching 200kHz to 2.2MHz
Output Current 2A
Maximum Output Voltage 42V
Nominal Output Voltage (Min/Fixed) 0.782V
Maximum Input Voltage 42V
Minimum Input Voltage 3V
Number of Outputs 1
Output Type Adjustable
Topology Buck
Purpose Step-Down
Status Active
Packaging Tube/Rail
Manufacturer Linear Technology
Categories Integrated Circuits
The LT8609EMSE is available in a thermally enhanced MSOP-10 package for $ 2.50 each.?The industrial temperature version LT8609IMSE has been tested and guaranteed to operate over the operating junction temperature range of -40 ° C to 125 ° C for $ 2.75 per piece.?
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 65 pct.
Popularity Medium
Win Source Part Number 1060257-LT8609EMSE#PBF
Case / Package 10-MSOP-EP
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TJ)
Synchronous Rectifier Yes
Frequency - Switching 200kHz to 2.2MHz
Output Current 2A
Maximum Output Voltage 42V
Nominal Output Voltage (Min/Fixed) 0.782V
Maximum Input Voltage 42V
Minimum Input Voltage 3V
Number of Outputs 1
Output Type Adjustable
Topology Buck
Purpose Step-Down
Status Active
Packaging Tube/Rail
Manufacturer Linear Technology
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT8609EMSE#PBF
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
LT8609EMSE#PBF Price

LT8609EMSE#PBF Datasheet
LT8609EMSE#PBF Application

LT8609EMSE#PBF Replacement
LT8609EMSE#PBF Pdf

LT8609EMSE#PBF Pinout
LT8609EMSE#PBF Image

LT8609EMSE#PBF Picture
LT8609EMSE#PBF In Stock

LT8609EMSE#PBF Distributor
LT8609EMSE#PBF PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC REG LDO 2.85V 0.15A SOT23-5
3284
IC INTEGRATED PC CARD 224-BGA
19
Surface Mount Automotive Transient Voltage Suppressors
450
2-W FILTERLESS MONO CLASS-D AUDIO POWER AMPLIFIER
4
SAW Devices(SAW Filters)
542
Ultralow VF Ultrafast Rectifier, 6 A FRED Pt | DIODE GEN PURP 600V 6A D-PAK
145
IC REG CTRLR FLYBK ISO PWM 8SOIC
7
RES CHAS MNT 1.4 OHM 1% 5W
37

Top Sellers