Search
Filters

LT8610ACIMSE-1#TRPBF

Part No : LT8610ACIMSE-1#TRPBF
Manufacturer : Linear Technology
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK ADJ 3.5A SYNC 16MSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 42V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 42V
Output Current 3.5A
Frequency - Switching 1.5MHz to 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-MSOP-EP
Win Source Part Number 1060269-LT8610ACIMSE-1#TRPBF
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Limited
The input voltage range of 3.0V to 42V makes this device ideal for automotive applications because such applications must be conducted during cold start / stop-start with minimum input voltage down to 3.0V and load transient exceeding 40V adjust.?Its internal 5A switch provides continuous output current up to 3.5A at voltages as low as 0.80V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 42V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 42V
Output Current 3.5A
Frequency - Switching 1.5MHz to 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-MSOP-EP
Win Source Part Number 1060269-LT8610ACIMSE-1#TRPBF
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT8610ACIMSE-1#TRPBF
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
LT8610ACIMSE-1#TRPBF Price

LT8610ACIMSE-1#TRPBF Datasheet
LT8610ACIMSE-1#TRPBF Application

LT8610ACIMSE-1#TRPBF Replacement
LT8610ACIMSE-1#TRPBF Pdf

LT8610ACIMSE-1#TRPBF Pinout
LT8610ACIMSE-1#TRPBF Image

LT8610ACIMSE-1#TRPBF Picture
LT8610ACIMSE-1#TRPBF In Stock

LT8610ACIMSE-1#TRPBF Distributor
LT8610ACIMSE-1#TRPBF PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC VIDEOMUX CFA 75MHZ 4IN 16SOIC
81
IC TXRX RS485/422 ESD 8SOIC
2137
IC REG LDO 9V 0.1A 8SO
500
IC REG LDO 5V 3A TO263-3
13
N - CHANNEL CLAMPED 7.5mohm - 80A - TO-220 FULLY PROTECTED MESH OVERLAY MOSFET
206
Fixed- and Floating-Point DSP
4
Simple Drive Requirement, SO-8 Compatible
600

Top Sellers