Search
Filters

LT8710EFE#PBF

Part No : LT8710EFE#PBF
Manufacturer : Linear Technology
Catalog : PMIC - Voltage Regulators - DCDC Switching Controllers
Description : IC REG CTRLR MULT TOP 20TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,410 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 80 V
Frequency - Switching 100kHz to 750kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 20-TSSOP-EP
Win Source Part Number 1060302-LT8710EFE#PBF
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
The LT8710EFE#PBF is a Step-Up, Step-Down, Step-Up/Step-Down(Boost, Flyback, SEPIC) controller, manufactured by Linear Technology, contained in 20-TSSOP-EP Tube/Rail packing. The switching frequency can be set for a 100kHz to 750kHz. It accepts input voltages from 4.5 V to 80 V, operating from -40°C to 125°C (TJ).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 80 V
Frequency - Switching 100kHz to 750kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 20-TSSOP-EP
Win Source Part Number 1060302-LT8710EFE#PBF
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT8710EFE#PBF
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
LT8710EFE#PBF Price

LT8710EFE#PBF Datasheet
LT8710EFE#PBF Application

LT8710EFE#PBF Replacement
LT8710EFE#PBF Pdf

LT8710EFE#PBF Pinout
LT8710EFE#PBF Image

LT8710EFE#PBF Picture
LT8710EFE#PBF In Stock

LT8710EFE#PBF Distributor
LT8710EFE#PBF PMIC - Voltage Regulators - DCDC Switching Controllers

Image
Mfr.Part No
Description
Stock
8-Bit Priority Encoder
IC REG BCK ADJ 14A SYNC 28HTSSOP
355
ULTRALOW-POWER 50-mA LOW-DROPOUT LINEAR REGULATORS
5
DGTL ISO 3KV 3CH GEN PURP 16SOIC / Robust EMC, Low Power, Triple-Channel Digital Isolators
380
256K (32K x 8) Unregulated Battery-Voltage High-Speed OTP EPROM
38
IC 3-5.5V LINE DRVR/RCVR 20-SOIC
502
IC REG BUCK SYNC 55V 2A
500

Top Sellers