Search
Filters

LTC1050HS8#TRPBF

Part No : LTC1050HS8#TRPBF
Manufacturer : Linear Technology
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP CHOPPER 2.5MHZ 8SO
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,335 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Zero-Drift
Number of Circuits 1
Slew Rate 4 V/μs
Gain Bandwidth Product (GBP) 2.5MHz
Current - Input Bias 10pA
Voltage - Input Offset 0.5μV
Operating Supply Current 1mA
Supply Voltage - Operating 4.75 V to 16 V, ±2.38 V to 8 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1060324-LTC1050HS8#TRPBF
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
The LTC1050HS8#TRPBF Zero-Drift amplifier, manufactured by Linear Technology, optimized for voltage operation as low as 4.75 V and up to 16 V. It is available in a 8-SO package, mounted by SMD (SMT). The LTC1050HS8#TRPBF provides the temperature range of -40°C to 125°C , 10pA input bias current,4 V/μs slew rate, 0.5μV input offset voltage and 1mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Zero-Drift
Number of Circuits 1
Slew Rate 4 V/μs
Gain Bandwidth Product (GBP) 2.5MHz
Current - Input Bias 10pA
Voltage - Input Offset 0.5μV
Operating Supply Current 1mA
Supply Voltage - Operating 4.75 V to 16 V, ±2.38 V to 8 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1060324-LTC1050HS8#TRPBF
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LTC1050HS8#TRPBF
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
LTC1050HS8#TRPBF Price

LTC1050HS8#TRPBF Datasheet
LTC1050HS8#TRPBF Application

LTC1050HS8#TRPBF Replacement
LTC1050HS8#TRPBF Pdf

LTC1050HS8#TRPBF Pinout
LTC1050HS8#TRPBF Image

LTC1050HS8#TRPBF Picture
LTC1050HS8#TRPBF In Stock

LTC1050HS8#TRPBF Distributor
LTC1050HS8#TRPBF Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC TXRX RS-232 5V 16-SSOP
30
IC TXRX RS-232 5:3 2.7V 28TSSOP
87
MOSFET N-CH 30V 30A TO-220
1
High speed switching
908
IGBT 1000V 75A 300W TO247
TOSHIBA BI-DIRECTIONAL TRIODE THYRISTOR SILICON PLANAR TYPE
21
IC DAC 12BIT SRL DUAL 10WSON
30

Top Sellers