Search
Filters

LTC1051CN8#PBF

Part No : LTC1051CN8#PBF
Manufacturer : Linear Technology
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP CHOPPER 2.5MHZ 8DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 149 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Limited
Fake Threat In the Open Market 30 pct.
Popularity Medium
Win Source Part Number 1060325-LTC1051CN8#PBF
Case / Package 8-PDIP
Mounting Through Hole
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 4.75 V to 16 V, ±2.38 V to 8 V
Operating Supply Current 1mA
Voltage - Input Offset 0.5μV
Current - Input Bias 15pA
Gain Bandwidth Product (GBP) 2.5MHz
Slew Rate 4 V/μs
Number of Circuits 2
Amplifier Type Zero-Drift
Status Active
Packaging Tube/Rail
Manufacturer Linear Technology
Categories Integrated Circuits
The LTC1051CN8#PBF Zero-Drift amplifier, manufactured by Linear Technology, optimized for voltage operation as low as 4.75 V and up to 16 V. It is available in a 8-PDIP package, mounted by Through Hole. The LTC1051CN8#PBF provides the temperature range of -40°C to 85°C , 15pA input bias current,4 V/μs slew rate, 0.5μV input offset voltage and 1mA operating supply current.
Products specifications
ECAD Module
Supply and Demand Status Limited
Fake Threat In the Open Market 30 pct.
Popularity Medium
Win Source Part Number 1060325-LTC1051CN8#PBF
Case / Package 8-PDIP
Mounting Through Hole
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 4.75 V to 16 V, ±2.38 V to 8 V
Operating Supply Current 1mA
Voltage - Input Offset 0.5μV
Current - Input Bias 15pA
Gain Bandwidth Product (GBP) 2.5MHz
Slew Rate 4 V/μs
Number of Circuits 2
Amplifier Type Zero-Drift
Status Active
Packaging Tube/Rail
Manufacturer Linear Technology
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LTC1051CN8#PBF
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
LTC1051CN8#PBF Price

LTC1051CN8#PBF Datasheet
LTC1051CN8#PBF Application

LTC1051CN8#PBF Replacement
LTC1051CN8#PBF Pdf

LTC1051CN8#PBF Pinout
LTC1051CN8#PBF Image

LTC1051CN8#PBF Picture
LTC1051CN8#PBF In Stock

LTC1051CN8#PBF Distributor
LTC1051CN8#PBF Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC BUS BUFFER TRI-ST N-INV USV5
39266
MPC8343EA PowerQUICC II Pro Integrated Host Processor Hardware Specifications
96
IC CLK BUFFER 2:22 2GHZ 64TQFP
74
ULTRA LOW VF SCHOTTKY RECTIFIER
500
SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
1000
SLEW RATE CNTRL LOAD SW S70JW-8
119

Top Sellers