Search
Filters

LTC1096LIS8#PBF

Part No : LTC1096LIS8#PBF
Manufacturer : Linear Technology
Catalog : Data Acquisition - Analog to Digital Converters(ADC)
Description : IC ADC 8BIT SERIAL I/O 3V 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,976 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 8
Sampling Rate 33k
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.65 V to 4 V
Digital Supply Voltage 2.65 V to 4 V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 1060367-LTC1096LIS8#PBF
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
The Linear Technology LTC1096LIS8#PBF is a 8 bits, S/H-ADC converter, with SPI data interface, using Differential, Single Ended inputs.The LTC1096LIS8#PBF uses a 2.65 V to 4 V analog supply and a 2.65 V to 4 V digital supply.The device is capable of sample rates of up to 33k. It is houesed in an 8-SOIC package with an operating temperature specified from -40°C to 85°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 8
Sampling Rate 33k
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.65 V to 4 V
Digital Supply Voltage 2.65 V to 4 V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 1060367-LTC1096LIS8#PBF
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LTC1096LIS8#PBF
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
LTC1096LIS8#PBF Price

LTC1096LIS8#PBF Datasheet
LTC1096LIS8#PBF Application

LTC1096LIS8#PBF Replacement
LTC1096LIS8#PBF Pdf

LTC1096LIS8#PBF Pinout
LTC1096LIS8#PBF Image

LTC1096LIS8#PBF Picture
LTC1096LIS8#PBF In Stock

LTC1096LIS8#PBF Distributor
LTC1096LIS8#PBF Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
OPTOISO 5.3KV 1CH OPN DRAIN 8SMD
37
IC CAN TRANSCEIVER 5V 8-SOIC
596
OPTOISOLTR 5KV TRANSISTOR 6-DIP
4290
DIODE GEN PURP 600V 15A TO220AC
96
IC OFFLINE SWIT OVP UVLO 8SMD
23
Blackfin Embedded Processor
9
Diagonal 11mm (Type 2/3) Frame Readout CCD Image Sensor with Square Pixel for Color Cameras
15

Top Sellers