Search
Filters

LTC1196-1BCS8#PBF

Part No : LTC1196-1BCS8#PBF
Manufacturer : Linear Technology
Catalog : Data Acquisition - Analog to Digital Converters(ADC)
Description : IC A/DCONV 8BIT 1MHZ SAMPL 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 15,021 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Application Field Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
Supply and Demand Status Balance
Fake Threat In the Open Market 67 pct.
Popularity Medium
Win Source Part Number 1060448-LTC1196-1BCS8#PBF
Case / Package 8-SOIC
Temperature Range - Operating 0°C to 70°C
Digital Supply Voltage 2.7 V to 6 V
Analog Supply Voltage 2.7 V to 6 V
Reference Type External
Number of A/D Converters 1
Configuration S/H-ADC
Data Interface SPI
Input Type Differential
Number of Inputs 1
Sampling Rate 1M
Number of Bits 8
Status Active
Packaging Tube/Rail
Manufacturer Linear Technology
Categories Integrated Circuits
The Linear Technology LTC1196-1BCS8#PBF is a 8 bits, S/H-ADC converter, with SPI data interface, using Differential inputs.The LTC1196-1BCS8#PBF uses a 2.7 V to 6 V analog supply and a 2.7 V to 6 V digital supply.The device is capable of sample rates of up to 1M. It is houesed in an 8-SOIC package with an operating temperature specified from 0°C to 70°C.
Products specifications
ECAD Module
Application Field Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
Supply and Demand Status Balance
Fake Threat In the Open Market 67 pct.
Popularity Medium
Win Source Part Number 1060448-LTC1196-1BCS8#PBF
Case / Package 8-SOIC
Temperature Range - Operating 0°C to 70°C
Digital Supply Voltage 2.7 V to 6 V
Analog Supply Voltage 2.7 V to 6 V
Reference Type External
Number of A/D Converters 1
Configuration S/H-ADC
Data Interface SPI
Input Type Differential
Number of Inputs 1
Sampling Rate 1M
Number of Bits 8
Status Active
Packaging Tube/Rail
Manufacturer Linear Technology
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LTC1196-1BCS8#PBF
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
LTC1196-1BCS8#PBF Price

LTC1196-1BCS8#PBF Datasheet
LTC1196-1BCS8#PBF Application

LTC1196-1BCS8#PBF Replacement
LTC1196-1BCS8#PBF Pdf

LTC1196-1BCS8#PBF Pinout
LTC1196-1BCS8#PBF Image

LTC1196-1BCS8#PBF Picture
LTC1196-1BCS8#PBF In Stock

LTC1196-1BCS8#PBF Distributor
LTC1196-1BCS8#PBF Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
TRANS PNP 60V 0.6A SOT-23
3313
IC REG SWTCHD CAP INV ADJ 8MSOP
163
SWITCH PUSH DPDT 0.5A 28V
1000
IC CONV D/A R2R CMOS 8-BIT 16DIP
26
TRANS NPN 2GHZ SOT-23
300
IC FLASH 256MBIT 90NS 56TSOP
304
IC POE 802.3AT PD W/REG 32-DFN
315

Top Sellers