The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LTC1198-1BCS8#PBF

Part No LTC1198-1BCS8#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT 750KHZ SAMPL 8-SOIC
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
Pricing & Ordering $3.400 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
9+
$5.8210
$52.389
21+
$4.7770
$100.317
33+
$4.6270
$152.691
45+
$4.4780
$201.510
58+
$4.3290
$251.082
78+
$3.8810
$302.718
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 16,500 pieces
MOQ: 9 pcs
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
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 8
Sampling Rate 750k
Number of Inputs 1, 2
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 6 V
Digital Supply Voltage 2.7 V to 6 V
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SOIC
Win Source Part Number 1060459-LTC1198-1BCS8#PBF
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance

Description

LTC1198-1BCS8#PBF - 8-Bit, 1.5Msps ADC from Linear Technology

The LTC1198-1BCS8#PBF is a high-performance, 8-bit analog-to-digital converter (ADC) from Linear Technology, designed to offer excellent accuracy and speed for a wide range of applications. This ADC is capable of sample rates up to 1.5 megasamples per second (Msps), making it an ideal solution for high-speed data acquisition systems, digital signal processing (DSP), and other demanding applications that require rapid and precise analog-to-digital conversion.

With its 8-bit resolution, the LTC1198-1BCS8#PBF provides a fine granularity of measurement, ensuring that analog signals are captured with a high level of detail. The ADC operates on a single 5V power supply, which simplifies the power design of the system it is integrated into. This component features a parallel interface for easy connection to microcontrollers, DSPs, or FPGAs, allowing for quick data transfer and processing.

The compact form factor of the LTC1198-1BCS8#PBF, encapsulated in an 8-lead narrow SOIC package, makes it suitable for space-constrained applications. Its low power consumption is an added advantage for portable and battery-powered devices, where power efficiency is paramount.

This ADC also includes a sample-and-hold circuit, which captures the input signal at a specific point in time, ensuring accurate representation of the signal during the conversion process. The high-impedance analog input and the ability to convert full-scale signals up to the supply rail enable flexible interfacing with a variety of sensors and signal sources.

Overall, the LTC1198-1BCS8#PBF is a reliable and efficient choice for designers looking to implement fast and accurate analog-to-digital conversion in their systems. Its robust feature set, combined with Linear Technology's reputation for quality, makes it a go-to ADC for performance-critical applications.