Search
Filters

LTC1199CMS8#PBF

Part No : LTC1199CMS8#PBF
Manufacturer : Linear Technology
Catalog : Data Acquisition - Analog to Digital Converters(ADC)
Description : IC ADC 10BIT 450KHZ W/SD 8-MSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,567 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 10
Sampling Rate 450k
Number of Inputs 1, 2
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 4 V to 6 V
Digital Supply Voltage 4 V to 6 V
Temperature Range - Operating 0°C to 70°C
Case / Package 8-MSOP
Win Source Part Number 1060462-LTC1199CMS8#PBF
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
The Linear Technology LTC1199CMS8#PBF is a 10 bits, S/H-ADC converter, with SPI data interface, using Differential, Single Ended inputs.The LTC1199CMS8#PBF uses a 4 V to 6 V analog supply and a 4 V to 6 V digital supply.The device is capable of sample rates of up to 450k. It is houesed in an 8-MSOP package with an operating temperature specified from 0°C to 70°C.
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 10
Sampling Rate 450k
Number of Inputs 1, 2
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 4 V to 6 V
Digital Supply Voltage 4 V to 6 V
Temperature Range - Operating 0°C to 70°C
Case / Package 8-MSOP
Win Source Part Number 1060462-LTC1199CMS8#PBF
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LTC1199CMS8#PBF
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
LTC1199CMS8#PBF Price

LTC1199CMS8#PBF Datasheet
LTC1199CMS8#PBF Application

LTC1199CMS8#PBF Replacement
LTC1199CMS8#PBF Pdf

LTC1199CMS8#PBF Pinout
LTC1199CMS8#PBF Image

LTC1199CMS8#PBF Picture
LTC1199CMS8#PBF In Stock

LTC1199CMS8#PBF Distributor
LTC1199CMS8#PBF Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
CABLE TIE STANDARD:NYLON SILVER
50
OPTOISO 4.17KV TRANS W/BASE 6SMD
290
RES SMD 5.36K OHM 1% 3/4W 2010
800
Dual 4-Stage Binary Ripple Counter
251
IC REG LDO 5V/ADJ 0.15A 8SOIC
1082
2M (128K x 16) Static RAM
292
RELAY SSR DPST 1.0A 8SMD GW
100