Search
Filters

LTC1199LCS8#TRPBF

Part No : LTC1199LCS8#TRPBF
Manufacturer : Linear Technology
Catalog : Data Acquisition - Analog to Digital Converters(ADC)
Description : IC ADC 10BIT 210KHZ W/SD 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,462 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 10
Number of Inputs 1, 2
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SOIC
Win Source Part Number 1060470-LTC1199LCS8#TRPBF
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
Digital Supply Voltage 2.7 V to 4 V
Analog Supply Voltage 2.7 V to 4 V
Sampling Rate 210k
The Linear Technology LTC1199LCS8#TRPBF is a 10 bits, S/H-ADC converter, with SPI data interface, using Differential, Single Ended inputs.The LTC1199LCS8#TRPBF uses a 2.7 V to 4 V analog supply and a 2.7 V to 4 V digital supply.The device is capable of sample rates of up to 210k. It is houesed in an 8-SOIC package with an operating temperature specified from 0°C to 70°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 10
Number of Inputs 1, 2
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SOIC
Win Source Part Number 1060470-LTC1199LCS8#TRPBF
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
Digital Supply Voltage 2.7 V to 4 V
Analog Supply Voltage 2.7 V to 4 V
Sampling Rate 210k
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LTC1199LCS8#TRPBF
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
LTC1199LCS8#TRPBF Price

LTC1199LCS8#TRPBF Datasheet
LTC1199LCS8#TRPBF Application

LTC1199LCS8#TRPBF Replacement
LTC1199LCS8#TRPBF Pdf

LTC1199LCS8#TRPBF Pinout
LTC1199LCS8#TRPBF Image

LTC1199LCS8#TRPBF Picture
LTC1199LCS8#TRPBF In Stock

LTC1199LCS8#TRPBF Distributor
LTC1199LCS8#TRPBF Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
TRANS 4PNP DARL 100V 5A 12SIP
59
IC TRUE RMS/DC CONV LP 8-SOIC
30
IC OPAMP BUFFER 165MHZ RRO 8DFN
11
5V/3.3V ÷2, ÷4, ÷8 CLOCK GENERATION CHIP | IC CLK GEN /2/4/6 5V/3.3V 16SOIC
19
IC VIDEO INPUT PROCESSOR 44-QFP
130
IC SUPERVISOR MPU LP SOT23-6
373
IC PLD 10MC 15NS 24SOIC
186
GaAs SP3T Switch DC - 3.5 GHz
69

Top Sellers