Search
Filters

LTC1199LIS8#TRPBF

Part No : LTC1199LIS8#TRPBF
Manufacturer : Linear Technology
Catalog : Data Acquisition - Analog to Digital Converters(ADC)
Description : IC ADC 10BIT 210KHZ W/SD 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,786 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 10
Sampling Rate 210k
Number of Inputs 1, 2
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 4 V
Digital Supply Voltage 2.7 V to 4 V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 1060474-LTC1199LIS8#TRPBF
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
The Linear Technology LTC1199LIS8#TRPBF is a 10 bits, S/H-ADC converter, with SPI data interface, using Differential, Single Ended inputs.The LTC1199LIS8#TRPBF uses a 2.7 V to 4 V analog supply and a 2.7 V to 4 V digital supply.The device is capable of sample rates of up to 210k. It is houesed in an 8-SOIC package with an operating temperature specified from -40°C to 85°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 10
Sampling Rate 210k
Number of Inputs 1, 2
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 4 V
Digital Supply Voltage 2.7 V to 4 V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 1060474-LTC1199LIS8#TRPBF
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LTC1199LIS8#TRPBF
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
LTC1199LIS8#TRPBF Price

LTC1199LIS8#TRPBF Datasheet
LTC1199LIS8#TRPBF Application

LTC1199LIS8#TRPBF Replacement
LTC1199LIS8#TRPBF Pdf

LTC1199LIS8#TRPBF Pinout
LTC1199LIS8#TRPBF Image

LTC1199LIS8#TRPBF Picture
LTC1199LIS8#TRPBF In Stock

LTC1199LIS8#TRPBF Distributor
LTC1199LIS8#TRPBF Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
IC DAC 8BIT QUAD SRL 16-DIP
19
940
MOSFET N-CH 100V 10A DPAK
1000
High-Precision Voltage References with Temperature Sensor
21
IC MCU 16BIT 2KB FLASH 14TSSOP
57
LOW DROPOUT VOLTAGE REGULATOR
580

Top Sellers