Search
Filters

LTC1407IMSE#TRPBF

Part No : LTC1407IMSE#TRPBF
Manufacturer : Linear Technology
Catalog : Data Acquisition - Analog to Digital Converters(ADC)
Description : IC ADC 12BIT 3MSPS SAMPLE 10MSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,709 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 3M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-MUX-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 10-MSOP-EP
Win Source Part Number 1060646-LTC1407IMSE#TRPBF
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
The Linear Technology LTC1407IMSE#TRPBF is a 12 bits, S/H-MUX-ADC converter, with SPI data interface, using Differential, Single Ended inputs.The LTC1407IMSE#TRPBF uses a 2.7 V to 3.6 V analog supply and a 2.7 V to 3.6 V digital supply.The device is capable of sample rates of up to 3M. It is houesed in an 10-MSOP-EP package with an operating temperature specified from -40°C to 85°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 3M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-MUX-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 10-MSOP-EP
Win Source Part Number 1060646-LTC1407IMSE#TRPBF
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LTC1407IMSE#TRPBF
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
LTC1407IMSE#TRPBF Price

LTC1407IMSE#TRPBF Datasheet
LTC1407IMSE#TRPBF Application

LTC1407IMSE#TRPBF Replacement
LTC1407IMSE#TRPBF Pdf

LTC1407IMSE#TRPBF Pinout
LTC1407IMSE#TRPBF Image

LTC1407IMSE#TRPBF Picture
LTC1407IMSE#TRPBF In Stock

LTC1407IMSE#TRPBF Distributor
LTC1407IMSE#TRPBF Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
TRIMMER 1K OHM 0.2W SMD
1
Specialty Polymer Aluminum Electrolytic Capacitors/CB
208
MOSFET N-CH 30V 12A 8-SOIC
298
SWITCHING N-CHANNEL POWER MOSFET
940
ADC10D020 Dual 10-Bit, 20 MSPS, 150 mW A/D Converter | IC ADC 10BIT TWO-STEP 48TQFP
34
MOSFET N-CH 55V 25A DPAK
4689

Top Sellers