Search
Filters

LTC1514IS8-3.3#PBF

Part No : LTC1514IS8-3.3#PBF
Manufacturer : Linear Technology
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG SWITCHD CAP 3.3V 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,241 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up/Step-Down
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2V
Maximum Input Voltage 8V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 50mA
Frequency - Switching 650kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1060789-LTC1514IS8-3.3#PBF
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
The LTC1514IS8-3.3#PBF is manufactured by Linear Technology, which is available in 8-SOIC, with the function of Step-Up/Step-Down. The part operates from 2V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 650kHz switching frequency, which is capable of supplying 50mA output current, with an output voltage of 3.3V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up/Step-Down
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2V
Maximum Input Voltage 8V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 50mA
Frequency - Switching 650kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1060789-LTC1514IS8-3.3#PBF
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LTC1514IS8-3.3#PBF
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
LTC1514IS8-3.3#PBF Price

LTC1514IS8-3.3#PBF Datasheet
LTC1514IS8-3.3#PBF Application

LTC1514IS8-3.3#PBF Replacement
LTC1514IS8-3.3#PBF Pdf

LTC1514IS8-3.3#PBF Pinout
LTC1514IS8-3.3#PBF Image

LTC1514IS8-3.3#PBF Picture
LTC1514IS8-3.3#PBF In Stock

LTC1514IS8-3.3#PBF Distributor
LTC1514IS8-3.3#PBF PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
512K x 16 Bit x 2 Banks (16-MBIT) SDRAM
28
Polymer Tantalum Capacitors 330UF 2.5V 2917
IC REG MULT CONFG ADJ 1.1A SOT23
1913
IC REG LDO 1.8V 0.3A 6HSON
3725
SOTINY Low-Voltage, Single-Supply, 8-Ohm SPST CMOS Analog Switches
318
IC REG LDO 2.5V/ADJ 1A 16HTSSOP
125
IC VIDEO SWITCH 3-IN/1-OUT 8-DMP
1401

Top Sellers