Search
Filters

LTC1519IS#PBF

Part No : LTC1519IS#PBF
Manufacturer : Linear Technology
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC LINE RCVR RS485 QUAD 16-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,266 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Receiver
Protocol RS422, RS485
Number of Drivers/Receivers 0/4
Receiver Hysteresis 25mV
Data Rate 52Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1060801-LTC1519IS#PBF
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
The Linear Technology LTC1519IS#PBF is 4.75 V to 5.25 V powered Receiver for RS422, RS485 communication protocol. Data rates greater than 52Mbps are guaranteed at worst case load conditions. It is available in 16-SOIC and Tube/Rail package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of LTC1519IS#PBF is 25mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Receiver
Protocol RS422, RS485
Number of Drivers/Receivers 0/4
Receiver Hysteresis 25mV
Data Rate 52Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1060801-LTC1519IS#PBF
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LTC1519IS#PBF
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
LTC1519IS#PBF Price

LTC1519IS#PBF Datasheet
LTC1519IS#PBF Application

LTC1519IS#PBF Replacement
LTC1519IS#PBF Pdf

LTC1519IS#PBF Pinout
LTC1519IS#PBF Image

LTC1519IS#PBF Picture
LTC1519IS#PBF In Stock

LTC1519IS#PBF Distributor
LTC1519IS#PBF Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC REG LDO ADJ 1.5A TO220AB
716
IC REG LIN 5V 750MA TO220-5 / 2.0% 5.0 V, 750 mA Low Dropout Linear Regulator with Delayed RESET
4
FILTER LC 10PF 550MHZ SMD
6800
5V/3.3V/3V/Adjustable-Output, Step-Up/Step-Down DC-DC Converters
IC REG BUCK 5V 1A TO263-5
300
LED COB CXA1507 5000K WHITE SMD / Chip On Board LED Lighting Module
10
IC MCU 32BIT 256KB FLASH 48LQFP
3396
8M-BIT [1M x 8] CMOS SINGLE VOLTAGE 3V ONLY HIGH SPEED eLiteFlashTM MEMORY
190

Top Sellers