The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LTC1566-1CS8

Part No LTC1566-1CS8
Manufacturer Linear Technology
Catalog Newest Parts
Description Low Noise 2.3MHz Continuous Time Lowpass Filter
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
Pricing & Ordering $7.898 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
5+
$10.0230
$50.115
13+
$8.2240
$106.912
19+
$7.9670
$151.373
26+
$7.7100
$200.460
34+
$7.4530
$253.402
45+
$6.6820
$300.690
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 6,600 pieces
MOQ: 5 pcs
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
Manufacturer Linear Technology
Win Source Part Number 1207742-LTC1566-1CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance

Description

Linear Technology LTC1566-1CS8 Continuous Time Filter

The LTC1566-1CS8 is a high-performance, continuous time, lowpass filter designed by Linear Technology, now part of Analog Devices, to cater to a wide array of applications requiring precise signal conditioning. This integrated circuit is particularly notable for its ease of use, superior filter performance, and flexibility, making it an ideal choice for communication systems, data acquisition, and signal processing tasks.

Key Features

  • Filter Type: The LTC1566-1CS8 is a 4th order, continuous time, lowpass filter with a very sharp roll-off.
  • Frequency Range: It offers a wide clock-tunable frequency range from 1kHz to 150kHz, which allows for versatile use across different applications.
  • Low Distortion: The device features extremely low harmonic distortion, which is critical for maintaining signal integrity in high-fidelity audio applications and precision instrumentation.
  • Single Supply Operation: This filter operates from a single 2.7V to 5.5V supply, simplifying power supply design and ensuring compatibility with a variety of systems and applications.
  • Low Power Consumption: With its low power requirements, the LTC1566-1CS8 is suitable for battery-powered devices and portable applications.
  • Package Type: It comes in a compact 8-pin narrow SO package, designated by the CS8 suffix, which is conducive to space-constrained designs.

Applications

The LTC1566-1CS8's exceptional performance and operational flexibility make it well-suited for a range of uses, including:

  • Anti-aliasing filters for data acquisition systems
  • Signal conditioning for communication systems
  • Audio processing equipment
  • Test and measurement instruments
  • Medical devices requiring signal filtering

Design Advantages

Engineers can benefit from the LTC1566-1CS8's design, which requires no external resistors or capacitors for setting the filter's frequency. This not only simplifies the design process but also reduces the overall component count, resulting in a more reliable and compact circuit design. Additionally, the filter's characteristics can be dynamically adjusted through clock frequency, offering real-time tunability that is invaluable in adaptive systems.

Overall, the LTC1566-1CS8 from Linear Technology stands out as a versatile and high-quality component for precision filtering needs in a multitude of electronic systems.