Search
Filters

LTC1662CMS8#TRPBF

Part No : LTC1662CMS8#TRPBF
Manufacturer : Linear Technology
Catalog : Data Acquisition - Digital to Analog Converters(DAC)
Description : IC D/A CONV 10BIT MICRPWR 8-MSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,916 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 10
Number of D/A Converters 2
Settling Time 750ns (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±0.8, ±0.12
Temperature Range - Operating 0°C to 70°C
Case / Package 8-MSOP
Win Source Part Number 1060979-LTC1662CMS8#TRPBF
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
The Linear Technology LTC1662CMS8#TRPBF is 10 bits SPI digital-to-analog converters (DACs) that operate from a 2.7 V to 5.5 V supply. It comes in 8-MSOP Reel - TR package as External reference. The total unadjusted error is typically ±0.8, ±0.12 FSR and the settling time is 750ns (Typ). The LTC1662CMS8#TRPBF is characterized for operation from 0°C to 70°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 10
Number of D/A Converters 2
Settling Time 750ns (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±0.8, ±0.12
Temperature Range - Operating 0°C to 70°C
Case / Package 8-MSOP
Win Source Part Number 1060979-LTC1662CMS8#TRPBF
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LTC1662CMS8#TRPBF
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
LTC1662CMS8#TRPBF Price

LTC1662CMS8#TRPBF Datasheet
LTC1662CMS8#TRPBF Application

LTC1662CMS8#TRPBF Replacement
LTC1662CMS8#TRPBF Pdf

LTC1662CMS8#TRPBF Pinout
LTC1662CMS8#TRPBF Image

LTC1662CMS8#TRPBF Picture
LTC1662CMS8#TRPBF In Stock

LTC1662CMS8#TRPBF Distributor
LTC1662CMS8#TRPBF Data Acquisition - Digital to Analog Converters(DAC)

Image
Mfr.Part No
Description
Stock
CAP CER 4.7PF 50V C0G/NPO 0603
24000
Dual 12-Bit Rail-to-Rail Micropower DACs in SO-8
55
IC REG DVR W/WATCHDOG
10
IC REG LDO 5V 50MA 8SOIC
165
RES SMD 2.2 OHM 5% 1/16W 0402
252
FAMILY OF 1.8 V MICROPOWER RAIL-TO-RAIL INPUT/OUTPUT OPERATIONAL AMPLIFIERS WITH SHUT DOWN
21
ACT 1 Series FPGAs
16

Top Sellers