Search
Filters

LTC1707IS8#PBF

Part No : LTC1707IS8#PBF
Manufacturer : Linear Technology
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK ADJ 0.6A SYNC 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,887 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 68 pct.
Popularity Medium
Win Source Part Number 1061061-LTC1707IS8#PBF
Case / Package 8-SOIC
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Synchronous Rectifier Yes
Frequency - Switching 35kHz to 350kHz
Output Current 600mA
Maximum Output Voltage 8.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Input Voltage 8.5V
Minimum Input Voltage 2.85V
Number of Outputs 1
Output Type Adjustable
Topology Buck
Purpose Step-Down
Status Active
Packaging Tube/Rail
Manufacturer Linear Technology
Categories Integrated Circuits
The LTC1707IS8#PBF is manufactured by Linear Technology, which is available in 8-SOIC, with the function of Step-Down. The part operates from 2.85V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 35kHz to 350kHz switching frequency, which is capable of supplying 600mA output current, with an output voltage of 0.8V.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 68 pct.
Popularity Medium
Win Source Part Number 1061061-LTC1707IS8#PBF
Case / Package 8-SOIC
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Synchronous Rectifier Yes
Frequency - Switching 35kHz to 350kHz
Output Current 600mA
Maximum Output Voltage 8.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Input Voltage 8.5V
Minimum Input Voltage 2.85V
Number of Outputs 1
Output Type Adjustable
Topology Buck
Purpose Step-Down
Status Active
Packaging Tube/Rail
Manufacturer Linear Technology
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LTC1707IS8#PBF
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
LTC1707IS8#PBF Price

LTC1707IS8#PBF Datasheet
LTC1707IS8#PBF Application

LTC1707IS8#PBF Replacement
LTC1707IS8#PBF Pdf

LTC1707IS8#PBF Pinout
LTC1707IS8#PBF Image

LTC1707IS8#PBF Picture
LTC1707IS8#PBF In Stock

LTC1707IS8#PBF Distributor
LTC1707IS8#PBF PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC QUAD DIFF PECL DRVR 16-SOIC
139
Octal D-type flip-flop with 5-volt tolerant inputs/outputs; positive edge-trigger 3-State
2425
3.5V to 60V INPUT, 2.5A, STEP DOWN CONVERTER WITH ECO-MODE
1
IC MCU 32BIT 512KB FLASH 100TQFP
90

Top Sellers