Search
Filters

LTC1841IS8#PBF

Part No : LTC1841IS8#PBF
Manufacturer : Linear Technology
Catalog : Linear - Comparators
Description : IC COMP ULTLOPWR W/REF DL 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,353 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 2
Output Type Open Drain
Supply Voltage - Operating 2 V to 11 V, ±1 V to 5.5 V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Quiescent (Max) 5.7μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 12μs
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1061138-LTC1841IS8#PBF
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
Linear Technology LTC1841IS8#PBF is available at WIN SOURCE. Please review product page below for detailed information, including LTC1841IS8#PBF price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for LTC1841IS8#PBF to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 2
Output Type Open Drain
Supply Voltage - Operating 2 V to 11 V, ±1 V to 5.5 V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Quiescent (Max) 5.7μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 12μs
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1061138-LTC1841IS8#PBF
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LTC1841IS8#PBF
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
LTC1841IS8#PBF Price

LTC1841IS8#PBF Datasheet
LTC1841IS8#PBF Application

LTC1841IS8#PBF Replacement
LTC1841IS8#PBF Pdf

LTC1841IS8#PBF Pinout
LTC1841IS8#PBF Image

LTC1841IS8#PBF Picture
LTC1841IS8#PBF In Stock

LTC1841IS8#PBF Distributor
LTC1841IS8#PBF Linear - Comparators

Image
Mfr.Part No
Description
Stock
8-Bit One-Time Programmable (OTP) Microcontroller
4
IC REG SWTCHD CAP INV 20MA 8SOIC
153
SINGLE-CHIP 16-BIT CMOS MICROCOMPUTER
120
MOS FIELD EFFECT TRANSISTOR
16
Programmable Timer | IC OSC PROG TIMER 3MHZ 14SOEIAJ
3
IC VREF SERIES 3V 8MSOP
11

Top Sellers