Search
Filters

LTC1842IS8#TRPBF

Part No : LTC1842IS8#TRPBF
Manufacturer : Linear Technology
Catalog : Linear - Comparators
Description : IC COMP ULTLOPWR W/REF DL 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,331 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type with Voltage Reference
Number of Elements 2
Output Type Open Drain
Supply Voltage - Operating 2.5 V to 11 V, ±1.25 V to 5.5 V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Quiescent (Max) 5.7μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 12μs
Hysteresis 50mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1061140-LTC1842IS8#TRPBF
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
Linear Technology LTC1842IS8#TRPBF is available at WIN SOURCE. Please review product page below for detailed information, including LTC1842IS8#TRPBF price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for LTC1842IS8#TRPBF to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type with Voltage Reference
Number of Elements 2
Output Type Open Drain
Supply Voltage - Operating 2.5 V to 11 V, ±1.25 V to 5.5 V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Quiescent (Max) 5.7μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 12μs
Hysteresis 50mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1061140-LTC1842IS8#TRPBF
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LTC1842IS8#TRPBF
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
LTC1842IS8#TRPBF Price

LTC1842IS8#TRPBF Datasheet
LTC1842IS8#TRPBF Application

LTC1842IS8#TRPBF Replacement
LTC1842IS8#TRPBF Pdf

LTC1842IS8#TRPBF Pinout
LTC1842IS8#TRPBF Image

LTC1842IS8#TRPBF Picture
LTC1842IS8#TRPBF In Stock

LTC1842IS8#TRPBF Distributor
LTC1842IS8#TRPBF Linear - Comparators

Image
Mfr.Part No
Description
Stock
General-Purpose Switching Device Applications
3125
GDT 75V 2KA SURFACE MOUNT / Gas Discharge Tube (GDT) Products
200
Silicon Epitaxial Planar Z-Diodes
10
5-LEVEL FSK IF DETECTOR IC FOR PAGER
103
IC 10MHZ Z80 CMOS SIO/0 40-DIP
22
Dual 4-Input NAND Gate | IC GATE NAND 2CH 4-INP 14SOIC
1

Top Sellers