Search
Filters

LTC1992-5CMS8#PBF

Manufacturer: Linear Technology
rohs
Availability: 180 In Stock
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Differential
Number of Circuits 1
Output Type Differential, Rail-to-Rail
SR - Slew Rate 1.5 V/μs
GBP - Gain Bandwidth Product 3.2MHz
Current - Input Bias 2pA
Voltage - Input Offset 250μV
Operating Supply Current 700μA
Output Current per Channel 30mA
Dual Supply Voltage (±) 2.7 V ~ 11 V, ±1.35 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 782296-LTC1992-5CMS8#PBF
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
Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Differential
Number of Circuits 1
Output Type Differential, Rail-to-Rail
SR - Slew Rate 1.5 V/μs
GBP - Gain Bandwidth Product 3.2MHz
Current - Input Bias 2pA
Voltage - Input Offset 250μV
Operating Supply Current 700μA
Output Current per Channel 30mA
Dual Supply Voltage (±) 2.7 V ~ 11 V, ±1.35 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 782296-LTC1992-5CMS8#PBF
Storage Condition Dry storage cabinet & Humidity protection package
LTC1992-5CMS8#PBF Price

LTC1992-5CMS8#PBF Datasheet
LTC1992-5CMS8#PBF Application

LTC1992-5CMS8#PBF Replacement
LTC1992-5CMS8#PBF Pdf

LTC1992-5CMS8#PBF Pinout
LTC1992-5CMS8#PBF Image

LTC1992-5CMS8#PBF Picture
LTC1992-5CMS8#PBF In Stock

LTC1992-5CMS8#PBF Distributor
LTC1992-5CMS8#PBF Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC FLASH 8MBIT 70NS 48CBGA
114
740 740/38000 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) QzROM 32-LQFP (7x7)
344
IC H/W MONITOR 8-TSSOP
3425
Integrated Power Management IC for Ultra-mobile and Embedded Applications
616
IC MCU 8BIT 16KB FLASH 44TQFP
1600