Search
Filters

LTC2051HS8#TRPBF

Part No : LTC2051HS8#TRPBF
Manufacturer : Linear Technology
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP CHOPPER 3MHZ RRO 8SO
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,207 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Zero-Drift
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 2 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 90pA
Voltage - Input Offset 1μV
Operating Supply Current 850μA
Supply Voltage - Operating 2.7 V to 7 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1061261-LTC2051HS8#TRPBF
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
The LTC2051HS8#TRPBF Zero-Drift amplifier, manufactured by Linear Technology, optimized for voltage operation as low as 2.7 V and up to 7 V. It is available in a 8-SO package, mounted by SMD (SMT). The LTC2051HS8#TRPBF provides the temperature range of -40°C to 125°C , 90pA input bias current,2 V/μs slew rate, 1μV input offset voltage and 850μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Zero-Drift
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 2 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 90pA
Voltage - Input Offset 1μV
Operating Supply Current 850μA
Supply Voltage - Operating 2.7 V to 7 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1061261-LTC2051HS8#TRPBF
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LTC2051HS8#TRPBF
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
LTC2051HS8#TRPBF Price

LTC2051HS8#TRPBF Datasheet
LTC2051HS8#TRPBF Application

LTC2051HS8#TRPBF Replacement
LTC2051HS8#TRPBF Pdf

LTC2051HS8#TRPBF Pinout
LTC2051HS8#TRPBF Image

LTC2051HS8#TRPBF Picture
LTC2051HS8#TRPBF In Stock

LTC2051HS8#TRPBF Distributor
LTC2051HS8#TRPBF Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
Complementary Dual Power MOSFET
2000
WE-KI SMD Wire Wound Ceramic Inductor | FIXED IND 180NH 800MA 330 MOHM
160
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
410
Ultra-low VF Hyperfast Rectifier for Discontinuous Mode PFC | DIODE GEN PURP 600V 15A D2PAK
3
1 Megabit (128 K x 8-Bit) CMOS 12.0 Volt, Bulk Erase Flash Memory
MOSFET N-CH 20V 1.32A SOT563F
300

Top Sellers