The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LTC2051HVCS8#PBF

Part No LTC2051HVCS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER 3MHZ RRO 8SO
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
Pricing & Ordering $6.958 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
6+
$9.0440
$54.264
14+
$7.4210
$103.894
21+
$7.1890
$150.969
29+
$6.9570
$201.753
38+
$6.7250
$255.550
50+
$6.0290
$301.450
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
MOQ: 6 pcs
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
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Zero-Drift
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 2 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 90pA
Voltage - Input Offset 1μV
Operating Supply Current 1mA
Supply Voltage - Operating 2.7 V to 12 V, ±1.35 V to 6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1061263-LTC2051HVCS8#PBF
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance

Description

LTC2051HVCS8#PBF - Dual Zero-Drift Operational Amplifier

The LTC2051HVCS8#PBF is a high-performance, dual zero-drift operational amplifier from Linear Technology, designed to provide precision and stability in a wide range of applications. This op-amp features a unique architecture that eliminates the 1/f noise and offset drift typically associated with standard operational amplifiers, making it an ideal choice for high-accuracy and high-stability systems.

Key Features:

  • Zero-Drift Architecture: Ensures continuous self-calibration, resulting in a typical input offset voltage drift of less than 30nV/°C, which is ideal for precision applications.
  • Wide Supply Range: Operates from a supply voltage range of 2.7V to 5.5V, making it suitable for both single-supply and dual-supply operations.
  • High Voltage Version: The HV in the product name indicates that this version is designed to handle higher supply voltages, up to ±18V or 36V total, providing versatility in various applications.
  • Low Noise: Exhibits low input noise levels, making it perfect for sensitive instrumentation and signal conditioning.
  • Power Efficiency: Features a low supply current of 750µA per amplifier, which is beneficial for battery-powered and portable devices.
  • Robust Design: The LTC2051HVCS8#PBF is offered in an 8-lead SOIC package, ensuring a compact footprint while maintaining robustness for industrial environments.

Applications:

The LTC2051HVCS8#PBF is versatile and can be used in a variety of applications, including:

  • Precision data acquisition systems
  • Temperature measurement and control
  • Medical instrumentation
  • Industrial process control
  • Battery-powered devices
  • Strain gauge amplifiers

With its exceptional accuracy and stability, the LTC2051HVCS8#PBF is a reliable choice for engineers and designers looking to improve the performance of their high-precision circuits without the drawbacks of traditional op-amps.