Search
Filters

LTC2053HMS8#TRPBF

Part No : LTC2053HMS8#TRPBF
Manufacturer : Linear Technology
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP CHOPPER 200KHZ 8MSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,312 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.2 V/μs
Gain Bandwidth Product (GBP) 200kHz
Current - Input Bias 4nA
Voltage - Input Offset 5μV
Operating Supply Current 950μA
Supply Voltage - Operating 2.7 V to 11 V, ±1.35 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1061283-LTC2053HMS8#TRPBF
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
Application Field Used in Medical, Test & Measurement, Industrial
The LTC2053HMS8#TRPBF Zero-Drift amplifier, manufactured by Linear Technology, optimized for voltage operation as low as 2.7 V and up to 11 V. It is available in a 8-MSOP package, mounted by SMD (SMT). The LTC2053HMS8#TRPBF provides the temperature range of -40°C to 125°C , 4nA input bias current,0.2 V/μs slew rate, 5μV input offset voltage and 950μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.2 V/μs
Gain Bandwidth Product (GBP) 200kHz
Current - Input Bias 4nA
Voltage - Input Offset 5μV
Operating Supply Current 950μA
Supply Voltage - Operating 2.7 V to 11 V, ±1.35 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1061283-LTC2053HMS8#TRPBF
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
Application Field Used in Medical, Test & Measurement, Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LTC2053HMS8#TRPBF
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
LTC2053HMS8#TRPBF Price

LTC2053HMS8#TRPBF Datasheet
LTC2053HMS8#TRPBF Application

LTC2053HMS8#TRPBF Replacement
LTC2053HMS8#TRPBF Pdf

LTC2053HMS8#TRPBF Pinout
LTC2053HMS8#TRPBF Image

LTC2053HMS8#TRPBF Picture
LTC2053HMS8#TRPBF In Stock

LTC2053HMS8#TRPBF Distributor
LTC2053HMS8#TRPBF Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
TRANS NPN 160V 1.5A SOT89
890
TRANS NPN RF BIPO 20V SC-59
300
IC OPAMP GP 100KHZ RRO 8VSSOP
3
DIODE ZENER 16V 1W DO214AC
541

Top Sellers