Search
Filters

LTC2054HVIS5#TRMPBF

Part No : LTC2054HVIS5#TRMPBF
Manufacturer : Linear Technology
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP CHOPPER 500KHZ TSOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,279 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.5 V/μs
Gain Bandwidth Product (GBP) 500kHz
Current - Input Bias 3pA
Voltage - Input Offset 0.5μV
Operating Supply Current 175μA
Supply Voltage - Operating 2.7 V to 11 V, ±1.35 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 1061293-LTC2054HVIS5#TRMPBF
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
The LTC2054HVIS5#TRMPBF Zero-Drift amplifier, manufactured by Linear Technology, optimized for voltage operation as low as 2.7 V and up to 11 V. It is available in a TSOT-23-5 package, mounted by SMD (SMT). The LTC2054HVIS5#TRMPBF provides the temperature range of -40°C to 85°C , 3pA input bias current,0.5 V/μs slew rate, 0.5μV input offset voltage and 175μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.5 V/μs
Gain Bandwidth Product (GBP) 500kHz
Current - Input Bias 3pA
Voltage - Input Offset 0.5μV
Operating Supply Current 175μA
Supply Voltage - Operating 2.7 V to 11 V, ±1.35 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 1061293-LTC2054HVIS5#TRMPBF
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LTC2054HVIS5#TRMPBF
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
LTC2054HVIS5#TRMPBF Price

LTC2054HVIS5#TRMPBF Datasheet
LTC2054HVIS5#TRMPBF Application

LTC2054HVIS5#TRMPBF Replacement
LTC2054HVIS5#TRMPBF Pdf

LTC2054HVIS5#TRMPBF Pinout
LTC2054HVIS5#TRMPBF Image

LTC2054HVIS5#TRMPBF Picture
LTC2054HVIS5#TRMPBF In Stock

LTC2054HVIS5#TRMPBF Distributor
LTC2054HVIS5#TRMPBF Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC DECODER BCD-DEC BIN-OCT 16DIP
340
16-Port, 5.5V Constant-Current LED Driver
DUAL VOLTAGE HEAT CONTROLLER
1268
20 V, 800 mA dual N-channel Trench MOSFET
3638
IC MCU 16BIT 128KB FLASH 100QFP
140
LCD Interface IC
13
4-Channel Input Audio Processor IC 
13
IGBT 650V 40A 161W TO-263S
4
Single-PLL General-Purpose EPROM Programmable Clock Generator
248

Top Sellers