Search
Filters

LTC2055CMS8#PBF

Part No : LTC2055CMS8#PBF
Manufacturer : Linear Technology
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP CHOPPER 500KHZ 8MSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 5,200 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Zero-Drift
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.5 V/μs
Gain Bandwidth Product (GBP) 500kHz
Current - Input Bias 1pA
Voltage - Input Offset 0.5μV
Operating Supply Current 130μA
Supply Voltage - Operating 2.7 V to 6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1061296-LTC2055CMS8#PBF
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
The LTC2055CMS8#PBF Zero-Drift amplifier, manufactured by Linear Technology, optimized for voltage operation as low as 2.7 V and up to 6 V. It is available in a 8-MSOP package, mounted by SMD (SMT). The LTC2055CMS8#PBF provides the temperature range of 0°C to 70°C , 1pA input bias current,0.5 V/μs slew rate, 0.5μV input offset voltage and 130μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Zero-Drift
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.5 V/μs
Gain Bandwidth Product (GBP) 500kHz
Current - Input Bias 1pA
Voltage - Input Offset 0.5μV
Operating Supply Current 130μA
Supply Voltage - Operating 2.7 V to 6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1061296-LTC2055CMS8#PBF
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LTC2055CMS8#PBF
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
LTC2055CMS8#PBF Price

LTC2055CMS8#PBF Datasheet
LTC2055CMS8#PBF Application

LTC2055CMS8#PBF Replacement
LTC2055CMS8#PBF Pdf

LTC2055CMS8#PBF Pinout
LTC2055CMS8#PBF Image

LTC2055CMS8#PBF Picture
LTC2055CMS8#PBF In Stock

LTC2055CMS8#PBF Distributor
LTC2055CMS8#PBF Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
High reliability for on/off operations
6
TRANS PREBIAS PNP 125MW SSMINI3
441
Current Transducer
2
3.3V CMOS Static RAM 4 Meg (256K x 16-Bit)
465
MOSFET N-CH 600V 33A TO-247AC
643
Micropower 400 mA LDO Linear Regulators with DELAY and RESET
57
38MHz, Operational Amplifier
11

Top Sellers