Search
Filters

LTC2312ITS8-12#TRPBF

Part No : LTC2312ITS8-12#TRPBF
Manufacturer : Linear Technology
Catalog : Data Acquisition - Analog to Digital Converters(ADC)
Description : IC ADC 12BIT 500KSPS TSOT23-8
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 500k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type Internal
Analog Supply Voltage 2.7 V to 3.6 V, 5V
Digital Supply Voltage 2.7 V to 3.6 V, 5V
Temperature Range - Operating -40°C to 85°C
Case / Package TSOT-23-8
Win Source Part Number 1061543-LTC2312ITS8-12#TRPBF
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
The Linear Technology LTC2312ITS8-12#TRPBF is a 12 bits, S/H-ADC converter, with SPI data interface, using Single Ended inputs.The LTC2312ITS8-12#TRPBF uses a 2.7 V to 3.6 V, 5V analog supply and a 2.7 V to 3.6 V, 5V digital supply.The device is capable of sample rates of up to 500k. It is houesed in an TSOT-23-8 package with an operating temperature specified from -40°C to 85°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 500k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type Internal
Analog Supply Voltage 2.7 V to 3.6 V, 5V
Digital Supply Voltage 2.7 V to 3.6 V, 5V
Temperature Range - Operating -40°C to 85°C
Case / Package TSOT-23-8
Win Source Part Number 1061543-LTC2312ITS8-12#TRPBF
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LTC2312ITS8-12#TRPBF
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
LTC2312ITS8-12#TRPBF Price

LTC2312ITS8-12#TRPBF Datasheet
LTC2312ITS8-12#TRPBF Application

LTC2312ITS8-12#TRPBF Replacement
LTC2312ITS8-12#TRPBF Pdf

LTC2312ITS8-12#TRPBF Pinout
LTC2312ITS8-12#TRPBF Image

LTC2312ITS8-12#TRPBF Picture
LTC2312ITS8-12#TRPBF In Stock

LTC2312ITS8-12#TRPBF Distributor
LTC2312ITS8-12#TRPBF Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 800V 12A TO-247
17
IC PWR SWITCH P-CHANNEL 1:1 6DFN / The AP2552/53and AP2552A/53A are single channel precision adjustable current-limited switches optimized for the applications...
53
FAST SWITCHING N-CHANNEL SILICON POWER MOSFET
22
DIODE GEN PURP 100V 1A DO214AA
1000
IC REG CTRLR BUCK 8SOIC
239
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
1829

Top Sellers