We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

LTC2351IUH-12#TRPBF

Part No : LTC2351IUH-12#TRPBF
Manufacturer : Linear Technology
Catalog : Data Acquisition - Analog to Digital Converters(ADC)
Description : IC ADC 12BIT 1.5MSPS 32-QFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,119 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 1.5M
Number of Inputs 6
Input Type Differential, Pseudo-Differential
Data Interface SPI
Configuration S/H-MUX-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 32-QFN (5x5)
Win Source Part Number 1061561-LTC2351IUH-12#TRPBF
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
The Linear Technology LTC2351IUH-12#TRPBF is a 12 bits, S/H-MUX-ADC converter, with SPI data interface, using Differential, Pseudo-Differential inputs.The LTC2351IUH-12#TRPBF uses a 2.7 V to 3.6 V analog supply and a 2.7 V to 3.6 V digital supply.The device is capable of sample rates of up to 1.5M. It is houesed in an 32-QFN (5x5) package with an operating temperature specified from -40°C to 85°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 1.5M
Number of Inputs 6
Input Type Differential, Pseudo-Differential
Data Interface SPI
Configuration S/H-MUX-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 32-QFN (5x5)
Win Source Part Number 1061561-LTC2351IUH-12#TRPBF
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LTC2351IUH-12#TRPBF
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
LTC2351IUH-12#TRPBF Price

LTC2351IUH-12#TRPBF Datasheet
LTC2351IUH-12#TRPBF Application

LTC2351IUH-12#TRPBF Replacement
LTC2351IUH-12#TRPBF Pdf

LTC2351IUH-12#TRPBF Pinout
LTC2351IUH-12#TRPBF Image

LTC2351IUH-12#TRPBF Picture
LTC2351IUH-12#TRPBF In Stock

LTC2351IUH-12#TRPBF Distributor
LTC2351IUH-12#TRPBF Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
DIODE, FAST, 0.8A, 1000V, 500NS,
14276
VOLTAGE REGULATOR FOR MIDDLE OUTPUT CURRENT
1400
IC OVERVOLT PROT REG 10-MSOP
223
CONN TERM RECT LUG 2 AWG #3/8
2
IC EEPROM 1MBIT 1MHZ 8LAP
1800
SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR(VOLTAGE - 5.0 to 220 Volts 400 Watt Peak Power Pulse)
3600