Search
Filters

LTC2637CMS-LZ12#PBF

Part No :
LTC2637CMS-LZ12#PBF
Manufacturer :
Catalog :
Data Acquisition - Digital to Analog Converters(DAC)
Description :
IC DAC 12BIT I2C OCTAL 16MSOP / DAC 8-CH 12-bit 16-Pin MSOP Tube
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 29 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 12
Number of D/A Converters 8
Settling Time 4.5μs (Typ)
Output Type Voltage - Buffered
Data Interface I2C
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±1, ±1 (Maximum)
Operating Temperature Range 0°C ~ 70°C
Package 16-TFSOP (0.118", 3.00mm Width)
Manufacturer Package 16-MSOP
Win Source Part Number 782866-LTC2637CMS-LZ12#PBF
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Limited
Family Name LTC2637
Introduction Date August 17, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
MAX5308EUE/GG8; MAX5308EUE-T; MAX5724AUP+; MAX5824AUP+; 
Linear Technology LTC2637CMS-LZ12#PBF is available at WIN SOURCE. Please review product page below for detailed information, including LTC2637CMS-LZ12#PBF price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for LTC2637CMS-LZ12#PBF to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 12
Number of D/A Converters 8
Settling Time 4.5μs (Typ)
Output Type Voltage - Buffered
Data Interface I2C
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±1, ±1 (Maximum)
Operating Temperature Range 0°C ~ 70°C
Package 16-TFSOP (0.118", 3.00mm Width)
Manufacturer Package 16-MSOP
Win Source Part Number 782866-LTC2637CMS-LZ12#PBF
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Limited
Family Name LTC2637
Introduction Date August 17, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
MAX5308EUE/GG8; MAX5308EUE-T; MAX5724AUP+; MAX5824AUP+; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LTC2637CMS-LZ12#PBF
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
LTC2637CMS-LZ12#PBF Price

LTC2637CMS-LZ12#PBF Datasheet
LTC2637CMS-LZ12#PBF Application

LTC2637CMS-LZ12#PBF Replacement
LTC2637CMS-LZ12#PBF Pdf

LTC2637CMS-LZ12#PBF Pinout
LTC2637CMS-LZ12#PBF Image

LTC2637CMS-LZ12#PBF Picture
LTC2637CMS-LZ12#PBF In Stock

LTC2637CMS-LZ12#PBF Distributor
LTC2637CMS-LZ12#PBF Data Acquisition - Digital to Analog Converters(DAC)

Image
Mfr.Part No
Description
Stock
TX19A TX19 Microcontroller IC
10
DS26LS31C/DS26LS31M Quad High Speed Differential Line Driver
2399
MOSFET N-CH 60V 79A D2PAK
901
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
50
N-Channel Enhancement Mode Field Effect Transistor
49
C to Ku BAND SUPER LOW NOISE AMPLIFIER N-CHANNEL HJ-FET
113
IC FPGA 150 I/O 324CSBGA
5
Dual Cap LDO with Open-Drain Driver
4000

Top Sellers