Search
Filters

LTC2875HDD#PBF

Part No :
LTC2875HDD#PBF
Manufacturer :
Catalog :
Interface - Drivers,Receivers,Transceivers
Description :
IC TXRX CAN 4MBPS 60V FP 8DFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 2/2
Data Rate 4Mbps
Supply Voltage - Operating 3 V to 3.6 V, 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-DFN (3x3)
Win Source Part Number 1062112-LTC2875HDD#PBF
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Limited
The Linear Technology LTC2875HDD#PBF is 3 V to 3.6 V, 4.5 V to 5.5 V powered Transceiver for CAN communication protocol. Data rates greater than 4Mbps are guaranteed at worst case load conditions. It is available in 8-DFN (3x3) and Tube/Rail package. The temperature requirements are typically an operating temperature range of -40°C to 125°C .
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 2/2
Data Rate 4Mbps
Supply Voltage - Operating 3 V to 3.6 V, 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-DFN (3x3)
Win Source Part Number 1062112-LTC2875HDD#PBF
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LTC2875HDD#PBF
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
LTC2875HDD#PBF Price

LTC2875HDD#PBF Datasheet
LTC2875HDD#PBF Application

LTC2875HDD#PBF Replacement
LTC2875HDD#PBF Pdf

LTC2875HDD#PBF Pinout
LTC2875HDD#PBF Image

LTC2875HDD#PBF Picture
LTC2875HDD#PBF In Stock

LTC2875HDD#PBF Distributor
LTC2875HDD#PBF Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC GATE SGL INVERTER LP SC70-5
520
RF FET LDMOS 65V 13DB SOT539A / Trans RF MOSFET N-CH 60V 33A 5-Pin SOT-539A Bulk
2
POLYSWITCH PTC RESET 1.5A SMD
61
TRANS PNP 50V 1A CPH3
1424
Hyperfast Rectifier
2990
Standalone Power Factor Correction (PFC) Controller in Continuous Conduction Mode (CCM)
1000

Top Sellers