Search
Filters

LTC3025IDC#TRPBF

Part No : LTC3025IDC#TRPBF
Manufacturer : Linear Technology
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO ADJ 0.3A 6DFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 192 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.4V
Maximum Output Voltage 3.6V
Dropout Voltage-Max 0.1V @ 300mA
Output Current 300mA
Control Features Enable, Power Sequencing
Protection Features Over Temperature, Short Circuit, Soft Start
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 6-DFN (2x2)
Win Source Part Number 1062360-LTC3025IDC#TRPBF
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Limited
Linear Technology LTC3025IDC#TRPBF, 300mA Adjustable REG LDO, offers a maximum input voltage of 5.5V, with a 0.1V @ 300mA maximum drop voltage. The LTC3025IDC#TRPBF is fully intergrated into a 6-DFN (2x2) package, opreating at different temperatures from -40°C to 125°C, with 0.4V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.4V
Maximum Output Voltage 3.6V
Dropout Voltage-Max 0.1V @ 300mA
Output Current 300mA
Control Features Enable, Power Sequencing
Protection Features Over Temperature, Short Circuit, Soft Start
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 6-DFN (2x2)
Win Source Part Number 1062360-LTC3025IDC#TRPBF
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LTC3025IDC#TRPBF
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
LTC3025IDC#TRPBF Price

LTC3025IDC#TRPBF Datasheet
LTC3025IDC#TRPBF Application

LTC3025IDC#TRPBF Replacement
LTC3025IDC#TRPBF Pdf

LTC3025IDC#TRPBF Pinout
LTC3025IDC#TRPBF Image

LTC3025IDC#TRPBF Picture
LTC3025IDC#TRPBF In Stock

LTC3025IDC#TRPBF Distributor
LTC3025IDC#TRPBF PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC SDRAM 16GBIT 800MHZ BGA
19
Surface Mount RF Schottky Barrier Diodes Surface Mount Packages
61
IC FPGA 327 I/O 484UBGA
14
DIODE ZENER 4.7V 500MW DO35
1208
MOSFET N-CH 55V 18A DPAK
125
IC FRONT END 2.4-2.5GHZ 20-MCM
8
DIODE ZENER 5.6V 225MW SOT23-3
724
LOW-NOISE OPERATIONAL AMPLIFIERS
2400

Top Sellers