Search
Filters

LTC3203BEDD-1#TRPBF

Part No : LTC3203BEDD-1#TRPBF
Manufacturer : Linear Technology
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG SWITCHD CAP PROG 10DFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Charge Pump
Output Type Programmable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 4.5V, 5V
Output Current 500mA
Frequency - Switching 900kHz, 1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 1062429-LTC3203BEDD-1#TRPBF
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
The LTC3203BEDD-1#TRPBF is manufactured by Linear Technology, which is available in 10-DFN (3x3), with the function of Step-Up. The part operates from 2.7V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 900kHz, 1MHz switching frequency, which is capable of supplying 500mA output current, with an output voltage of 4.5V, 5V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Charge Pump
Output Type Programmable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 4.5V, 5V
Output Current 500mA
Frequency - Switching 900kHz, 1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 1062429-LTC3203BEDD-1#TRPBF
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LTC3203BEDD-1#TRPBF
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
LTC3203BEDD-1#TRPBF Price

LTC3203BEDD-1#TRPBF Datasheet
LTC3203BEDD-1#TRPBF Application

LTC3203BEDD-1#TRPBF Replacement
LTC3203BEDD-1#TRPBF Pdf

LTC3203BEDD-1#TRPBF Pinout
LTC3203BEDD-1#TRPBF Image

LTC3203BEDD-1#TRPBF Picture
LTC3203BEDD-1#TRPBF In Stock

LTC3203BEDD-1#TRPBF Distributor
LTC3203BEDD-1#TRPBF PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC MULTIPLEXER 8X1 18DIP
34
OPTOISO 3.75KV PUSH PULL 8SO
450
Silicon N-Channel MOS FET
36
IC REG CTRLR BUCK 24QSOP
100
DIODE ARRAY SCHOTTKY 100V TO220F
79
IC OPAMP GP 65MHZ 16SO
4
IC OPAMP CFA 2GHZ 16VQFN
6

Top Sellers