Search
Filters

LTC3407AEMSE#PBF

Part No : LTC3407AEMSE#PBF
Manufacturer : Linear Technology
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK BST ADJ 0.6A 10MSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,230 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down, Step-Up/Step-Down
Topology Buck, Buck-Boost
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5V
Output Current 600mA
Frequency - Switching 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-MSOP-EP
Win Source Part Number 1062525-LTC3407AEMSE#PBF
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
The LTC3407AEMSE#PBF is manufactured by Linear Technology, which is available in 10-MSOP-EP, with the function of Step-Down, Step-Up/Step-Down. The part operates from 2.5V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 1.5MHz switching frequency, which is capable of supplying 600mA output current, with an output voltage of 0.6V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down, Step-Up/Step-Down
Topology Buck, Buck-Boost
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5V
Output Current 600mA
Frequency - Switching 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-MSOP-EP
Win Source Part Number 1062525-LTC3407AEMSE#PBF
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LTC3407AEMSE#PBF
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
LTC3407AEMSE#PBF Price

LTC3407AEMSE#PBF Datasheet
LTC3407AEMSE#PBF Application

LTC3407AEMSE#PBF Replacement
LTC3407AEMSE#PBF Pdf

LTC3407AEMSE#PBF Pinout
LTC3407AEMSE#PBF Image

LTC3407AEMSE#PBF Picture
LTC3407AEMSE#PBF In Stock

LTC3407AEMSE#PBF Distributor
LTC3407AEMSE#PBF PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
TRANS NPN 2A 50V TO226-3
1320
Silicon NPN Epitaxial
6301
MOSFET P-CH 55V 31A TO-220AB
12734
KIT DISCOVERY STM32 F4 SERIES
IC OPAMP CHOPPER 3MHZ RRO 8SO
286
SM CNR E02 SMT LF EX CYL
464
4-megabit 2.5-volt Only Serial DataFlasH
47

Top Sellers