Search
Filters

LTC3407AIMSE-2#TRPBF

Part No : LTC3407AIMSE-2#TRPBF
Manufacturer : Linear Technology
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK BST ADJ 0.8A 10MSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down, Step-Up/Step-Down
Topology Buck, Buck-Boost
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5V
Output Current 800mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-MSOP-EP
Win Source Part Number 1062533-LTC3407AIMSE-2#TRPBF
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
The LTC3407AIMSE-2#TRPBF is manufactured by Linear Technology, which is available in 10-MSOP-EP, with the function of Step-Down, Step-Up/Step-Down. The part operates from 2.5V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 2.25MHz switching frequency, which is capable of supplying 800mA output current, with an output voltage of 0.6V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down, Step-Up/Step-Down
Topology Buck, Buck-Boost
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5V
Output Current 800mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-MSOP-EP
Win Source Part Number 1062533-LTC3407AIMSE-2#TRPBF
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LTC3407AIMSE-2#TRPBF
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
LTC3407AIMSE-2#TRPBF Price

LTC3407AIMSE-2#TRPBF Datasheet
LTC3407AIMSE-2#TRPBF Application

LTC3407AIMSE-2#TRPBF Replacement
LTC3407AIMSE-2#TRPBF Pdf

LTC3407AIMSE-2#TRPBF Pinout
LTC3407AIMSE-2#TRPBF Image

LTC3407AIMSE-2#TRPBF Picture
LTC3407AIMSE-2#TRPBF In Stock

LTC3407AIMSE-2#TRPBF Distributor
LTC3407AIMSE-2#TRPBF PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
UPD71051 Serial Control Unit
8/16-BIT FULL SPEED USB MCU FOR COMPOSITE DEVICES WITH 16 ENDPOINTS, 20K ROM, 2K RAM, I2C, SCI, & MFT
154
SINGLE PHASE BRIDGE
4
16 PORT LAYER 2 GE SWITCH W/SE
9
DIODE ZENER 27V 500MW MINIMELF
24650
TRANS NPN/PNP 30V 3A 8SOIC / Complementary 30 V, 6.0 A, Transistor
10
IC VOLT MONITOR QUAD 10-UMAX
8
DIODE ZENER 13V 500MW SOD123F
600
Increment/Decrement Digital Potentiometer
30

Top Sellers