Search
Filters

LTC3407IMSE-2#PBF

Part No : LTC3407IMSE-2#PBF
Manufacturer : Linear Technology
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK BST ADJ 0.8A 10MSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,844 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down, Step-Up/Step-Down
Topology Buck, Buck-Boost
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5V
Output Current 800mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-MSOP-EP
Win Source Part Number 1062538-LTC3407IMSE-2#PBF
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
The LTC3407IMSE-2#PBF is manufactured by Linear Technology, which is available in 10-MSOP-EP, with the function of Step-Down, Step-Up/Step-Down. The part operates from 2.5V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 2.25MHz switching frequency, which is capable of supplying 800mA output current, with an output voltage of 0.6V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down, Step-Up/Step-Down
Topology Buck, Buck-Boost
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5V
Output Current 800mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-MSOP-EP
Win Source Part Number 1062538-LTC3407IMSE-2#PBF
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LTC3407IMSE-2#PBF
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
LTC3407IMSE-2#PBF Price

LTC3407IMSE-2#PBF Datasheet
LTC3407IMSE-2#PBF Application

LTC3407IMSE-2#PBF Replacement
LTC3407IMSE-2#PBF Pdf

LTC3407IMSE-2#PBF Pinout
LTC3407IMSE-2#PBF Image

LTC3407IMSE-2#PBF Picture
LTC3407IMSE-2#PBF In Stock

LTC3407IMSE-2#PBF Distributor
LTC3407IMSE-2#PBF PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
FAST CMOS 1-OF-8 DECODER WITH ENABLE
2
CAP FILM 6800PF 20% 500VAC RAD
1400
IC REG LDO 1.5V 0.25A SOT23-5
2122
RJF TV FIELD SQ FLANGE RECEPT AT
1
RF Amp Single Cascadable Amp 4GHz 4-Pin SOT-86 T/R
160
TVS DIODE 6.5VWM 11.2VC SMA
180
3.3V Octal transceiver with direction pin 3-State
340
CONDUCTIVE POLYMER CHIP CAPACITORS
2346
High Speed, Low Noise Video Op Amp
655

Top Sellers