Search
Filters

LTC3412AIUF#PBF

Part No : LTC3412AIUF#PBF
Manufacturer : Linear Technology
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK ADJ 3A SYNC 16QFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 479 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.25V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 5V
Output Current 3A
Frequency - Switching 300kHz to 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-QFN (4x4)
Win Source Part Number 1062555-LTC3412AIUF#PBF
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Limited
The LTC3412AIUF#PBF is manufactured by Linear Technology, which is available in 16-QFN (4x4), with the function of Step-Down. The part operates from 2.25V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 300kHz to 4MHz switching frequency, which is capable of supplying 3A output current, with an output voltage of 0.8V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.25V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 5V
Output Current 3A
Frequency - Switching 300kHz to 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-QFN (4x4)
Win Source Part Number 1062555-LTC3412AIUF#PBF
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LTC3412AIUF#PBF
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
LTC3412AIUF#PBF Price

LTC3412AIUF#PBF Datasheet
LTC3412AIUF#PBF Application

LTC3412AIUF#PBF Replacement
LTC3412AIUF#PBF Pdf

LTC3412AIUF#PBF Pinout
LTC3412AIUF#PBF Image

LTC3412AIUF#PBF Picture
LTC3412AIUF#PBF In Stock

LTC3412AIUF#PBF Distributor
LTC3412AIUF#PBF PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
High Efficiency PWM Step-Down DC-DC Converter
2398
±15kV ESD Protected, +3V to +5.5V, 1Microamp, 1Mbps, RS-232 Transceivers with Enhanced Automatic Powerdown | IC TXRX 2/2 FULL RS232 20SSOP
735
IC REG LDO ADJ 1A TO220-4
1750
Positive-Voltage Regulators
5000
FIXED IND 33UH 4.4A 94.5 MOHM
50
IC DAC 2CH 12BIT 250MSPS 72LFCSP
50
IrDA® Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
1

Top Sellers