Search
Filters

LTC3526LBEDC-2#TRPBF

Part No : LTC3526LBEDC-2#TRPBF
Manufacturer : Linear Technology
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BOOST ADJ 0.55A SYNC 6DFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,938 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 0.5V
Maximum Input Voltage 5V
Nominal Output Voltage (Min/Fixed) 1.5V
Maximum Output Voltage 5.25V
Output Current 550mA (Switch)
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-DFN (2x2)
Win Source Part Number 1062626-LTC3526LBEDC-2#TRPBF
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
The LTC3526LBEDC-2#TRPBF is manufactured by Linear Technology, which is available in 6-DFN (2x2), with the function of Step-Up. The part operates from 0.5V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 2MHz switching frequency, which is capable of supplying 550mA (Switch) output current, with an output voltage of 1.5V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 0.5V
Maximum Input Voltage 5V
Nominal Output Voltage (Min/Fixed) 1.5V
Maximum Output Voltage 5.25V
Output Current 550mA (Switch)
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-DFN (2x2)
Win Source Part Number 1062626-LTC3526LBEDC-2#TRPBF
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LTC3526LBEDC-2#TRPBF
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
LTC3526LBEDC-2#TRPBF Price

LTC3526LBEDC-2#TRPBF Datasheet
LTC3526LBEDC-2#TRPBF Application

LTC3526LBEDC-2#TRPBF Replacement
LTC3526LBEDC-2#TRPBF Pdf

LTC3526LBEDC-2#TRPBF Pinout
LTC3526LBEDC-2#TRPBF Image

LTC3526LBEDC-2#TRPBF Picture
LTC3526LBEDC-2#TRPBF In Stock

LTC3526LBEDC-2#TRPBF Distributor
LTC3526LBEDC-2#TRPBF PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
Ultrafast 7 ns Single Supply Comparator | IC COMPARATOR SNGL 7NS 8-DIP
8
IC INVERTER DUAL 4-INPUT 20TSSOP
200
IC UART FIFO 16B 48TQFP
2200
IC LATCH TRANSP 16BIT LV 48TSSOP
100
16-bit D-type flip-flop; positive-edge trigger 3-State
191

Top Sellers