Search
Filters

LTC3569IFE#PBF

Part No : LTC3569IFE#PBF
Manufacturer : Linear Technology
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BCK ADJ TRPL SYNC 16TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,194 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 3
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.425V
Maximum Output Voltage 5.5V
Output Current 600mA, 1.2A
Frequency - Switching 2.25MHz, 1MHz to 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-TSSOP-EP
Win Source Part Number 1062717-LTC3569IFE#PBF
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
The LTC3569IFE#PBF is manufactured by Linear Technology, which is available in 16-TSSOP-EP, with the function of Step-Down. The part operates from 2.5V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 2.25MHz, 1MHz to 3MHz switching frequency, which is capable of supplying 600mA, 1.2A output current, with an output voltage of 0.425V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 3
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.425V
Maximum Output Voltage 5.5V
Output Current 600mA, 1.2A
Frequency - Switching 2.25MHz, 1MHz to 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-TSSOP-EP
Win Source Part Number 1062717-LTC3569IFE#PBF
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LTC3569IFE#PBF
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
LTC3569IFE#PBF Price

LTC3569IFE#PBF Datasheet
LTC3569IFE#PBF Application

LTC3569IFE#PBF Replacement
LTC3569IFE#PBF Pdf

LTC3569IFE#PBF Pinout
LTC3569IFE#PBF Image

LTC3569IFE#PBF Picture
LTC3569IFE#PBF In Stock

LTC3569IFE#PBF Distributor
LTC3569IFE#PBF PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
SigmaDSP Digital Audio Processor | IC SIGMADSP 175MHZ 100LQFP
151
IC GATE OR 4CH 2-INP 14-SOIC
41
SH-4 SuperH SH7750 Microcontroller IC 32-Bit 200MHz ROMless 256-BGA (27x27)
7
High-Current, High- and Low-Side, Gate-Drive IC
414
IC DESERIALIZER 10-43MHZ 48WQFN / LVDS Deserializer 903Mbps 0.412V Automotive 48-Pin WQFN EP T/R
5
IC USB POWER SWITCH SOT25
4187
IC FIXED POINT DSP 288-BGA
109
Heterojunction Bipolar Transistor (InGaP HBT) | IC AMP CELLULAR 0HZ-6GHZ SOT89-4
7

Top Sellers