Search
Filters

LTC3604IUD#PBF

Part No :
LTC3604IUD#PBF
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG BUCK ADJ 2.5A SYNC 16QFN / Conv DC-DC 3.6V to 15V Synchronous Step Down Single-Out 0.6V to 14.55V 2.5A 16-Pin QFN EP Tube
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 300 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.6V
Voltage Input MAX 15V
Output Voltage 0.6V
Output Voltage MAX 14.52V
Output Current 2.5A
Frequency - Switching 2MHz ~ 4MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-QFN-EP (3x3)
Win Source Part Number 783475-LTC3604IUD#PBF
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Limited
Family Name LTC3604
Introduction Date January 21, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
NX7101IDM-TR; NX7101IDM; AP6502S-13;  LX7104ISF; 
Linear Technology LTC3604IUD#PBF is available at WIN SOURCE. Please review product page below for detailed information, including LTC3604IUD#PBF price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for LTC3604IUD#PBF to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.6V
Voltage Input MAX 15V
Output Voltage 0.6V
Output Voltage MAX 14.52V
Output Current 2.5A
Frequency - Switching 2MHz ~ 4MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-QFN-EP (3x3)
Win Source Part Number 783475-LTC3604IUD#PBF
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Limited
Family Name LTC3604
Introduction Date January 21, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
NX7101IDM-TR; NX7101IDM; AP6502S-13;  LX7104ISF; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LTC3604IUD#PBF
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
LTC3604IUD#PBF Price

LTC3604IUD#PBF Datasheet
LTC3604IUD#PBF Application

LTC3604IUD#PBF Replacement
LTC3604IUD#PBF Pdf

LTC3604IUD#PBF Pinout
LTC3604IUD#PBF Image

LTC3604IUD#PBF Picture
LTC3604IUD#PBF In Stock

LTC3604IUD#PBF Distributor
LTC3604IUD#PBF PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
DIODE GEN PURP 200V 1A SFLAT
251
DC-to-2.5 GHz High IP3 Active Mixer
147
Dual Serles Schottky Barrler Dlodes
22665
IC REG LDO ADJ 0.15A TSC75-6
380
IC MOTOR DRIVER PAR 24SO
2291
Remote Control Decoder 
1
IC MULTICH RS232 DVR/RCVR 16SSOP
620
4- and 8-Channel +-15 V/+12 V Multiplexers | IC MULTIPLEXER DUAL 4X1 16SOIC
8

Top Sellers