Search
Filters

LTC3615IUF#PBF

Part No : LTC3615IUF#PBF
Manufacturer : Linear Technology
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK ADJ 3A DL SYNC 24QFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 2.25V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5.5V
Output Current 3A
Frequency - Switching 400kHz to 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 24-QFN-EP (4x4)
Win Source Part Number 1062795-LTC3615IUF#PBF
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
The LTC3615IUF#PBF is manufactured by Linear Technology, which is available in 24-QFN-EP (4x4), with the function of Step-Down. The part operates from 2.25V, rated over a -55°C to 150°C (TJ) temperature range. Its function is based on 400kHz to 4MHz switching frequency, which is capable of supplying 3A output current, with an output voltage of 0.6V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 2.25V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5.5V
Output Current 3A
Frequency - Switching 400kHz to 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 24-QFN-EP (4x4)
Win Source Part Number 1062795-LTC3615IUF#PBF
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LTC3615IUF#PBF
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
LTC3615IUF#PBF Price

LTC3615IUF#PBF Datasheet
LTC3615IUF#PBF Application

LTC3615IUF#PBF Replacement
LTC3615IUF#PBF Pdf

LTC3615IUF#PBF Pinout
LTC3615IUF#PBF Image

LTC3615IUF#PBF Picture
LTC3615IUF#PBF In Stock

LTC3615IUF#PBF Distributor
LTC3615IUF#PBF PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC REG LDO 4V 0.25A SOT23A-3
1664
8-Channel PMICs for Digital Camera Power Supplies
82
MOSFET NCH 30V 22A POWERDI / 30V N-CHANNEL ENHANCEMENT MODE MOSFET
1288
IC BUF NON-INVERT 5.5V SC70-6
100
36L ADSL2+ TRANSCEIVER
35
OPTOISO 3.75KV GATE DRIVER 8DIP
2194

Top Sellers