Search
Filters

LTC3805IMSE#PBF

Part No :
LTC3805IMSE#PBF
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Controllers
Description :
IC REG CTRLR FLYBACK 10MSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,697 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 47 pct.
Popularity Medium
Temperature Range - Operating -40°C to 125°C (TJ)
Clock Sync Yes
Synchronous Rectifier No
Win Source Part Number 1062995-LTC3805IMSE#PBF
Duty Cycle (Max) 80%
Supply Voltage - Operating 3.95 V to 9.5 V
Output Phases 1
Number of Outputs 1
Topology Flyback
Purpose Step-Up/Step-Down
Output Type Transistor Driver
Status Active
Packaging Tube/Rail
Manufacturer Linear Technology
Categories Integrated Circuits
Control Features Enable, Soft Start
Case / Package 10-MSOP-EP
Frequency - Switching 70kHz to 700kHz
The LTC3805IMSE#PBF is a Step-Up/Step-Down(Flyback) controller, manufactured by Linear Technology, contained in 10-MSOP-EP Tube/Rail packing. This device is capable of operating at 80% duty cycle. The switching frequency can be set for a 70kHz to 700kHz. It accepts input voltages from 3.95 V to 9.5 V, operating from -40°C to 125°C (TJ).
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 47 pct.
Popularity Medium
Temperature Range - Operating -40°C to 125°C (TJ)
Clock Sync Yes
Synchronous Rectifier No
Win Source Part Number 1062995-LTC3805IMSE#PBF
Duty Cycle (Max) 80%
Supply Voltage - Operating 3.95 V to 9.5 V
Output Phases 1
Number of Outputs 1
Topology Flyback
Purpose Step-Up/Step-Down
Output Type Transistor Driver
Status Active
Packaging Tube/Rail
Manufacturer Linear Technology
Categories Integrated Circuits
Control Features Enable, Soft Start
Case / Package 10-MSOP-EP
Frequency - Switching 70kHz to 700kHz
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LTC3805IMSE#PBF
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
LTC3805IMSE#PBF Price

LTC3805IMSE#PBF Datasheet
LTC3805IMSE#PBF Application

LTC3805IMSE#PBF Replacement
LTC3805IMSE#PBF Pdf

LTC3805IMSE#PBF Pinout
LTC3805IMSE#PBF Image

LTC3805IMSE#PBF Picture
LTC3805IMSE#PBF In Stock

LTC3805IMSE#PBF Distributor
LTC3805IMSE#PBF PMIC - Voltage Regulators - DCDC Switching Controllers

Image
Mfr.Part No
Description
Stock
16 Mbit (x16) Multi-Purpose Flash Plus | IC FLASH 16M PARALLEL 48WFBGA
23
TRANS 2PNP PREBIAS 0.3W SMV / Trans Digital BJT PNP 50V 100mA 300mW 5-Pin SMV T/R
300
CONTROL TEMP RELAY OUT 100-240V
9
DIODE ARRAY SCHOTTKY 40V SOT363
6820
150mW High Speed SMD Switching Diode
40
RES SMD 1.8K OHM 3/4W 1206 WIDE
500
TVS DIODE 5VWM 20VC SOT523
921
FILTER RC 70 OHM/17PF ESD SMD
545
RES 49.9 OHM 1% 1/8W 0603
500

Top Sellers