Search
Filters

LTC3809IMSE-1#TRPBF

Part No : LTC3809IMSE-1#TRPBF
Manufacturer : Linear Technology
Catalog : PMIC - Voltage Regulators - DCDC Switching Controllers
Description : IC REG CTRLR BUCK 10MSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,317 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.75 V to 9.8 V
Frequency - Switching 550kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Soft Start, Tracking
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-MSOP-EP
Win Source Part Number 1063011-LTC3809IMSE-1#TRPBF
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
The LTC3809IMSE-1#TRPBF is a Step-Down(Buck) controller, manufactured by Linear Technology, contained in 10-MSOP-EP Reel - TR packing. This device is capable of operating at 100% duty cycle. The switching frequency can be set for a 550kHz. It accepts input voltages from 2.75 V to 9.8 V, operating from -40°C to 85°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.75 V to 9.8 V
Frequency - Switching 550kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Soft Start, Tracking
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-MSOP-EP
Win Source Part Number 1063011-LTC3809IMSE-1#TRPBF
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LTC3809IMSE-1#TRPBF
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
LTC3809IMSE-1#TRPBF Price

LTC3809IMSE-1#TRPBF Datasheet
LTC3809IMSE-1#TRPBF Application

LTC3809IMSE-1#TRPBF Replacement
LTC3809IMSE-1#TRPBF Pdf

LTC3809IMSE-1#TRPBF Pinout
LTC3809IMSE-1#TRPBF Image

LTC3809IMSE-1#TRPBF Picture
LTC3809IMSE-1#TRPBF In Stock

LTC3809IMSE-1#TRPBF Distributor
LTC3809IMSE-1#TRPBF PMIC - Voltage Regulators - DCDC Switching Controllers

Image
Mfr.Part No
Description
Stock
RES SMD 0.027 OHM 1% 1/3W 0603
11000
3W Mono Fully Differential Audio Power Amplifier
67
8-Channel Analog Multiplexer with Cascadable Serial Interface
268
IC REG LDO ADJ 5A TO252-2
6777
DIODE GEN PURP 400V 1A DO220AA
7800
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
2350

Top Sellers