Search
Filters

LTC3850IGN#PBF

Part No : LTC3850IGN#PBF
Manufacturer : Linear Technology
Catalog : PMIC - Voltage Regulators - DCDC Switching Controllers
Description : IC REG CTRLR BUCK 28SSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,625 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4 V to 30 V
Frequency - Switching 250kHz to 780kHz
Duty Cycle (Max) 97.2%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 1063074-LTC3850IGN#PBF
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
LTC3850EGN#TRPBF;  LTC3850IGN-1#TRPBF;  LTC3850IGN-1#PBF;  
The LTC3850IGN#PBF is a Step-Down(Buck) controller, manufactured by Linear Technology, contained in 28-SSOP Tube/Rail packing. This device is capable of operating at 97.2% duty cycle. The switching frequency can be set for a 250kHz to 780kHz. It accepts input voltages from 4 V to 30 V, operating from -40°C to 85°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4 V to 30 V
Frequency - Switching 250kHz to 780kHz
Duty Cycle (Max) 97.2%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 1063074-LTC3850IGN#PBF
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
LTC3850EGN#TRPBF;  LTC3850IGN-1#TRPBF;  LTC3850IGN-1#PBF;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LTC3850IGN#PBF
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
LTC3850IGN#PBF Price

LTC3850IGN#PBF Datasheet
LTC3850IGN#PBF Application

LTC3850IGN#PBF Replacement
LTC3850IGN#PBF Pdf

LTC3850IGN#PBF Pinout
LTC3850IGN#PBF Image

LTC3850IGN#PBF Picture
LTC3850IGN#PBF In Stock

LTC3850IGN#PBF Distributor
LTC3850IGN#PBF PMIC - Voltage Regulators - DCDC Switching Controllers

Image
Mfr.Part No
Description
Stock
Silicon N Channel MOS FET Power Switching
5761
IC REG LDO ADJ 0.8A TO220-3
64
IC LAN ETHERNET CTLR 5V 100LQFP
25
300mA, High PSRR Low-Noise LDO
239
IC SUPERVISOR 1 CHANNEL 5SSOP / Free Delay Time Setting CMOS Voltage Detector IC Series
900
Hyperabrupt Tuning Varactors
170

Top Sellers