Search
Filters

LTC3850IUFD#TRPBF

Part No : LTC3850IUFD#TRPBF
Manufacturer : Linear Technology
Catalog : PMIC - Voltage Regulators - DCDC Switching Controllers
Description : IC REG CTRLR BUCK 28QFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,903 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4 V to 30 V
Frequency - Switching 250kHz to 780kHz
Duty Cycle (Max) 97.2%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-QFN (4x5)
Win Source Part Number 1063078-LTC3850IUFD#TRPBF
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
The LTC3850IUFD#TRPBF is a Step-Down(Buck) controller, manufactured by Linear Technology, contained in 28-QFN (4x5) Reel - TR packing. This device is capable of operating at 97.2% duty cycle. The switching frequency can be set for a 250kHz to 780kHz. It accepts input voltages from 4 V to 30 V, operating from -40°C to 85°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4 V to 30 V
Frequency - Switching 250kHz to 780kHz
Duty Cycle (Max) 97.2%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-QFN (4x5)
Win Source Part Number 1063078-LTC3850IUFD#TRPBF
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LTC3850IUFD#TRPBF
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
LTC3850IUFD#TRPBF Price

LTC3850IUFD#TRPBF Datasheet
LTC3850IUFD#TRPBF Application

LTC3850IUFD#TRPBF Replacement
LTC3850IUFD#TRPBF Pdf

LTC3850IUFD#TRPBF Pinout
LTC3850IUFD#TRPBF Image

LTC3850IUFD#TRPBF Picture
LTC3850IUFD#TRPBF In Stock

LTC3850IUFD#TRPBF Distributor
LTC3850IUFD#TRPBF PMIC - Voltage Regulators - DCDC Switching Controllers

Image
Mfr.Part No
Description
Stock
IC CPU DISPLAT 18BIT 49UARRAY
250
3-Terminal 3A Positive Voltage Regulator
300
IC REG LDO 3.3V/ADJ 1A 5SPAK
376
IC FPGA 100 I/O 144FBGA / FPGA ProASICPLUS Family 75K Gates 180MHz 0.22um Technology 2.5V 144-Pin FBGA Tray
28
IC DUAL 4BIT BINRY COUNT 14TSSOP
1750

Top Sellers