Search
Filters

LTC3859ALEUHF#TRPBF

IC REG CTRLR MULT TOPOLOGY 38QFN
Manufacturer: Linear Technology
rohs
Rated 5/5 based on 1 customer reviews
Availability: 2,400 In Stock
The LTC3859ALEUHF#TRPBF is a Step-Down, Step-Up/Step-Down(Buck, Buck-Boost, SEPIC) controller, manufactured by Linear Technology, contained in 38-QFN (5x7) Reel - TR packing. This device is capable of operating at 99%, 100% duty cycle. The switching frequency can be set for a 115kHz to 835kHz, 350kHz to 535kHz. It accepts input voltages from 4.5 V to 38 V, operating from -40°C to 125°C (TJ).
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down, Step-Up/Step-Down
Topology Buck, Buck-Boost, SEPIC
Number of Outputs 3
Output Phases 2
Supply Voltage - Operating 4.5 V to 38 V
Frequency - Switching 115kHz to 835kHz, 350kHz to 535kHz
Duty Cycle (Max) 99%, 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 38-QFN (5x7)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1063128-LTC3859ALEUHF#TRPBF
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down, Step-Up/Step-Down
Topology Buck, Buck-Boost, SEPIC
Number of Outputs 3
Output Phases 2
Supply Voltage - Operating 4.5 V to 38 V
Frequency - Switching 115kHz to 835kHz, 350kHz to 535kHz
Duty Cycle (Max) 99%, 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 38-QFN (5x7)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1063128-LTC3859ALEUHF#TRPBF
LTC3859ALEUHF#TRPBF Price

LTC3859ALEUHF#TRPBF Datasheet
LTC3859ALEUHF#TRPBF Application

LTC3859ALEUHF#TRPBF Replacement
LTC3859ALEUHF#TRPBF Pdf

LTC3859ALEUHF#TRPBF Pinout
LTC3859ALEUHF#TRPBF Image

LTC3859ALEUHF#TRPBF Picture
LTC3859ALEUHF#TRPBF In Stock

LTC3859ALEUHF#TRPBF Distributor
LTC3859ALEUHF#TRPBF PMIC - Voltage Regulators - DCDC Switching Controllers

Image
Mfr.Part No
Description
Stock
IC SW RAPIDIO 16PORT 324-FCBGA
2520
IC PLL FREQ SYNTH W/VCO 36WQFN
132
TRANS PNP 25V 1.5A TO-92
327836
IC CPLD 10MC 15NS 24DIP
7
MOSFET N-CH 600V 10A TO220FP
100
THREE TERMINAL ADJUSTABLE CURRENT SOURCES
3167